The W25Q64FWBYIG is a 64M-bit Serial Flash memory manufactured by Winbond Electronics. It offers a versatile storage solution for systems with limited space, pins, and power. It is designed for a wide range of applications, providing high performance and reliability. The W25Q64FW series uses a single SPI (Serial Peripheral Interface) to access memory with high performance.
Applications:
- Embedded Systems
- Wearable Devices
- IoT Devices
- Automotive Applications
- Industrial Control Systems
Features:
- 64M-bit (8M-byte) Serial Flash
- Standard, Dual, Quad SPI
- High Speed Clock Frequency: Up to 104MHz
- Superior Reliability: 100,000 erase/program cycles
- Data Retention: 20 years
- Low Power Consumption
- Small Package Options
Benefits:
- Space-saving design due to small package options.
- High performance read/write operations allow for quick data access.
- Low power consumption extends battery life in portable applications.
- Robust data retention ensures long-term storage reliability.
- Simplified system design with single SPI interface.
Additional Details:
The W25Q64FWBYIG operates from a single 2.7V to 3.6V power supply and is available in various package options. It supports standard SPI, Dual SPI, and Quad SPI operation, providing flexibility in system design. The device offers a wide range of memory densities, making it suitable for a variety of applications. Its advanced security features protect against unauthorized access and data tampering. The W25Q64FWBYIG is designed for low power consumption, making it ideal for battery-powered devices.
The W25Q64FWBYIG offers sector erase (4KB), block erase (32KB and 64KB), chip erase operations as well as individual byte program. It has software and hardware write-protection features offering flexibility in protection against unwanted modification of memory content.