EN
  • EN
  • DE

CJ588IWY

Part No CJ588IWY
Manufacturer Panduit Corp
Catalog Modular Connector Jacks
Description MINI-COM MODULE, CAT 5E, UTP, 8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Jack
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Number of Ports 1
Number of Rows 1
Mounting Type Panel Mount
Orientation Straight
Termination IDC
Shielding Unshielded
Ratings Cat5e
LED Color Does Not Contain LED
Tab Direction Up
Contact Material Phosphor Bronze
Contact Finish Gold
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1631802-CJ588IWY
Ultra Librarian 3D Model Ultra Librarian CJ588IWY CAD Model

Description

N

You May Also Be Interested in

Phoenix Contact
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
Amphenol
CONN MOD JACK 10P10C R/A UNSHLD
Need more? Email Us
Assmann WSW Components
CONN MOD JACK 6P6C VERT UNSHLD
Lowest to $1.3636
TE Connectivity
CONN MOD JACK 4P4C UNSHIELDED
Need more? Email Us
Hirose Electric Co Ltd
CONN MOD JACK 4P4C R/A UNSHLD
Need more? Email Us
Amphenol CONEC
CONN MOD JACK 8P8C SHLD
Need more? Email Us
Kycon, Inc.
SMT MODJACK, RT< 8P8C SHIELD, BL
Need more? Email Us
Hirose Electric Co Ltd
CONN MOD JACK 6P4C VERT UNSHLD
Need more? Email Us
Hirose Electric Co Ltd
CONN MOD JACK 6P4C VERT UNSHLD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess