EN
  • EN
  • DE

ATF1508ASVL-20AU100

Part No ATF1508ASVL-20AU100
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 128MC 20NS 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF15xx
Package Tray
Product Status Active
Programmable Not Verified
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 20 ns
Voltage Supply - Internal 3V ~ 3.6V
Number of Macrocells 128
Number of I/O 80
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number ATF1508
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566485-ATF1508ASVL-20AU100
Ultra Librarian 3D Model Ultra Librarian ATF1508ASVL-20AU100 CAD Model

Description

Microchip Technology's ATF1508ASVL-20AU100 CPLD

The ATF1508ASVL-20AU100 is a high-performance Complex Programmable Logic Device (CPLD) from Microchip Technology, designed to meet the demanding needs of today's high-speed digital systems. This advanced CPLD is part of the Atmel ATF15xxASVL series and is tailored for power-conscious applications with its low-power consumption and versatile logic resources.

Key Features:

  • High-Density Programmable Logic: The ATF1508ASVL-20AU100 provides 128 macrocells with 3,500 usable gates, allowing for complex logic designs and ample space for integrating multiple functions into a single chip.
  • Speed Grade: With a speed grade of -20, this device offers a maximum propagation delay of 20ns, ensuring swift performance for time-sensitive applications.
  • Power Efficiency: Designed with power-saving in mind, it operates at a low voltage with a typical standby current of only 10µA, making it ideal for battery-operated and power-sensitive devices.
  • I/O Flexibility: It features 100 user I/O pins, providing extensive interfacing capabilities and making it highly adaptable to a wide range of design requirements.
  • In-System Programmability (ISP): Through ISP support, users can program and reconfigure the device on-the-fly, simplifying updates and allowing for dynamic adjustments to the logic configuration.
  • Security: The device includes security features that prevent unauthorized access and copying of the CPLD configuration, ensuring the integrity and protection of the design.
  • Package Type: The CPLD comes in a robust 100-pin TQFP (Thin Quad Flat Pack) package, which is suitable for surface-mounted technology and provides a compact footprint for space-constrained applications.

Applications:

The ATF1508ASVL-20AU100 is versatile enough to be used in a broad array of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Telecommunications infrastructure
  • Consumer electronics
  • Medical devices
  • Security systems

Whether you're designing a sophisticated automotive navigation system, developing a robust industrial control module, or innovating the next generation of consumer electronics, the ATF1508ASVL-20AU100 provides the integration, performance, and power efficiency needed for your complex logic solutions.

You May Also Be Interested in

Microchip Technology
IC CPLD 64MC 25NS 44PLCC
Lowest to $14.8958
Amd
IC CPLD 512MC 9NS 208QFP
Need more? Email Us
Intel
IC CPLD 128MC 7.5NS 160QFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 128MC 5.5NS 100TQFP
Need more? Email Us
Intel
IC CPLD 128MC 10NS 100FBGA
Lowest to $4.8914
Intel
IC CPLD 440MC 9NS 100MBGA
Need more? Email Us
Amd
IC CPLD 512MC 7NS 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 64CSBGA
Lowest to $11.8868
Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 144TQFP
Lowest to $16.0875

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess