Products specifications Report Issue?

Category Audio ProductsMicrophones
Manufacturer Panasonic Electronic Components
Series WM-61A
Packaging Bulk
Part Status Obsolete
Type Electret Condenser
Output Type Analog
Direction Omnidirectional
Frequency Range 50 Hz ~ 15 kHz
Sensitivity -35dB ±4dB @ 94dB SPL
S/N Ratio 62dB
Impedance 2.2 kOhms
Voltage - Rated 2 V
Voltage Range 2 V ~ 10 V
Current - Supply 500 μA
Port Location Top
Termination Solder Pads
Size / Dimension 0.236" Dia (6.00mm)
Height (Max) 0.134" (3.40mm)
Shape Circular
Base Product Number WM-61
Ultra Librarian 3D Model Ultra Librarian WM-61A CAD Model

You May Also Be Interested in

Same Sky
BUZZER MAGNETIC 5V 9MM TH
Need more? Email Us
ECAD model for CMT-9648-85T
DB Unlimited.
SPEAKER 8OHM 1W TOP PORT 92DB
Need more? Email Us
ECAD model for SM500308-1
Same Sky
BUZZER PIEZO 5V 12MM X 12MM SMD
Lowest to $3.2598
ECAD model for CMT-1203-SMT-TR
Same Sky
BUZZER MAGNETIC 3V 9.00MM TH
Need more? Email Us
ECAD model for CST-931RP-A
Same Sky
SPEAKER 8OHM 5W TOP PORT 87DB
Lowest to $23.8254
ECAD model for CMS0401KL-3X
Same Sky
BUZZER PIEZO 12V 13.8MM TH
Lowest to $2.1060
ECAD model for CPI-1375IC-80T
Panasonic
MIC COND ANLG OMNI -35DB 0.236"D
Need more? Email Us
ECAD model for WM-61A
Nisshinbo Micro Devices Inc.
Audio Amplifiers Quad Car Audio Boost Amp
Lowest to $2.8422
ECAD model for NJM2792V-TE2
Same Sky
BUZZER PIEZO 10V 30.00MM TH
Need more? Email Us
ECAD model for CEP-1130

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention