EN
  • EN
  • DE

CMT-1203-SMT-TR

Part No CMT-1203-SMT-TR
Manufacturer Same Sky
Catalog Audio Products
Description BUZZER PIEZO 5V 12MM X 12MM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio ProductsAlarms, Buzzers, and Sirens
Manufacturer Same Sky (Formerly CUI Devices)
Series CMT
Part Status Active
Driver Circuitry Transducer, Externally Driven
Input Type peak-peak Signal
Voltage - Rated 5 V
Voltage Range 25V (Max)
Frequency 4kHz
Technology Piezo
Operating Mode Single Tone
Sound Pressure Level (SPL) 81dB @ 5V, 10cm
Current - Supply 5mA
Port Location Side
Operating Temperature -40°C ~ 120°C
Mounting Type Surface Mount
Termination Solder Pads
Size / Dimension 0.472" L x 0.472" W (12.00mm x 12.00mm)
Height - Seated (Max) 0.130" (3.30mm)
Base Product Number CMT-1203
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian CMT-1203-SMT-TR CAD Model

You May Also Be Interested in

Panasonic
MIC COND ANLG OMNI -35DB 0.236"D
Need more? Email Us
Same Sky
BUZZER PIEZO 10V 30.00MM TH
Lowest to $1.9090
Same Sky
BUZZER PIEZO 5V 12MM X 12MM SMD
Lowest to $2.9105
Same Sky
BUZZER PIEZO 12V 13.8MM TH
Lowest to $1.8804
Same Sky
BUZZER MAGNETIC 5V 9MM TH
Need more? Email Us
DB Unlimited.
SPEAKER 8OHM 1W TOP PORT 92DB
Need more? Email Us
Same Sky
SPEAKER 8OHM 5W TOP PORT 87DB
Lowest to $21.2727
Nisshinbo Micro Devices Inc.
Audio Amplifiers Quad Car Audio Boost Amp
Lowest to $2.5377
Same Sky
BUZZER MAGNETIC 3V 9.00MM TH
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 838 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess