EN
  • EN
  • DE

SM500308-1

Part No SM500308-1
Manufacturer DB Unlimited.
Catalog Audio Products
Description SPEAKER 8OHM 1W TOP PORT 92DB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio ProductsSpeakers
Manufacturer DB Unlimited
Packaging Tray
Part Status Active
Technology Magnetic
Type General Purpose
Frequency Range 650 Hz ~ 5 kHz
Frequency - Self Resonant 650Hz
Impedance 8 Ohms
Efficiency - dBA 100.00
Efficiency - Testing 100mm
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 500 mW
Power - Max 1 W
Port Location Top
Shape Round
Material - Cone Polyester, Polyethylene Terephthalate (PET)
Termination Solder Eyelet(s)
Size / Dimension 1.772" Dia (45.00mm)
Height - Seated (Max) 0.335" (8.50mm)
Operating Temperature -20°C ~ 60°C
Ultra Librarian 3D Model Ultra Librarian SM500308-1 CAD Model

You May Also Be Interested in

Same Sky
BUZZER MAGNETIC 3V 9.00MM TH
Need more? Email Us
Same Sky
SPEAKER 8OHM 5W TOP PORT 87DB
Lowest to $21.2727
Same Sky
BUZZER PIEZO 5V 12MM X 12MM SMD
Lowest to $2.9105
Same Sky
BUZZER MAGNETIC 5V 9MM TH
Need more? Email Us
DB Unlimited.
SPEAKER 8OHM 1W TOP PORT 92DB
Need more? Email Us
Nisshinbo Micro Devices Inc.
Audio Amplifiers Quad Car Audio Boost Amp
Lowest to $2.5377
Same Sky
BUZZER PIEZO 10V 30.00MM TH
Lowest to $1.9090
Same Sky
BUZZER PIEZO 12V 13.8MM TH
Lowest to $1.8804
Panasonic
MIC COND ANLG OMNI -35DB 0.236"D
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess