Products specifications

Category Audio ProductsAlarms, Buzzers, and Sirens
Manufacturer Same Sky (Formerly CUI Devices)
Series CST
Packaging Tray
Part Status Active
Driver Circuitry Transducer, Externally Driven
Input Type Zero-Peak Signal
Voltage - Rated 3 V
Voltage Range 2 ~ 4V
Frequency 2.73kHz
Technology Magnetic
Operating Mode Single Tone
Sound Pressure Level (SPL) 85dB @ 3V, 10cm
Current - Supply 80mA
Port Location Side
Operating Temperature -20°C ~ 60°C
Mounting Type Through Hole
Termination PC Pins
Size / Dimension 0.354" Dia (9.00mm)
Height - Seated (Max) 0.177" (4.50mm)
Base Product Number CST-931
Ultra Librarian 3D Model Ultra Librarian CST-931RP-A CAD Model

You May Also Be Interested in

DB Unlimited.
SPEAKER 8OHM 1W TOP PORT 92DB
Need more? Email Us
ECAD model for SM500308-1
StarHope
Piezoelectric Transducer 12V 85dB Through Hole
Lowest to $4.4657
ECAD model for QMB-111PC
Panasonic
MIC COND ANLG OMNI -35DB 0.236"D
Need more? Email Us
ECAD model for WM-61A
Nisshinbo Micro Devices Inc.
Audio Amplifiers Quad Car Audio Boost Amp
Lowest to $2.8422
ECAD model for NJM2792V-TE2
Same Sky
BUZZER MAGNETIC 5V 9MM TH
Lowest to $3.7260
ECAD model for CMT-9648-85T
Same Sky
BUZZER PIEZO 10V 30.00MM TH
Need more? Email Us
ECAD model for CEP-1130
Same Sky
SPEAKER 8OHM 5W TOP PORT 87DB
Need more? Email Us
ECAD model for CMS0401KL-3X
Same Sky
BUZZER MAGNETIC 3V 9.00MM TH
Need more? Email Us
ECAD model for CST-931RP-A
Same Sky
BUZZER PIEZO 5V 12MM X 12MM SMD
Lowest to $3.2598
ECAD model for CMT-1203-SMT-TR

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention