Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708308-STM1818SWX7F3
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM1818SWX7F3 CAD Model

Description

Product Overview: STM1818SWX7F3 from STMicroelectronics

The STM1818SWX7F3 is a state-of-the-art microprocessor reset circuit developed by STMicroelectronics, a global leader in semiconductor solutions. This compact, highly reliable device is designed to monitor the supply voltage of microprocessors (μP) and digital systems, ensuring that the system resets accurately during power-up, power-down, and brown-out conditions.

Operating with a low supply current, the STM1818SWX7F3 is an ideal choice for portable and battery-powered applications where power efficiency is critical. It offers a precise monitoring voltage threshold, making it suitable for systems that require consistent performance and stability.

The STM1818SWX7F3 comes in a small SOT-23 package, which is advantageous for space-constrained applications. It features an active-low, push-pull reset output, which provides a robust signal to the microprocessor. This ensures that the μP is held in the reset condition until the system voltage has stabilized at the correct operating level.

Another key feature of this product is its ability to assert a reset signal for a minimum of 140ms (typical) after the supply voltage has risen above the reset voltage threshold. This delay provides the system with ample time to stabilize, which is crucial for the proper initialization of the microprocessor and connected peripherals.

The STM1818SWX7F3 is versatile, supporting a wide range of supply voltages and temperature ranges, making it suitable for various applications, including computers, controllers, intelligent instruments, and critical μP and μC power monitoring.

In summary, the STM1818SWX7F3 by STMicroelectronics is a robust, low-power reset circuit designed for reliable operation in a variety of digital systems. It ensures that microprocessors start in a known state, enhancing the overall system reliability and performance. Its small footprint, precision, and low power consumption make it an excellent choice for designers looking to incorporate a dependable reset functionality into their systems.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $23.7841
ECAD model for STM32F103VBH7
STMicroelectronics
Lowest to $4.8988
ECAD model for STM32F411CEY6LTR
STMicroelectronics
Need more? Email Us
ECAD model for STM32L151R8T6K
STMicroelectronics
IC MCU 32BIT 2MB FLASH 176UFBGA
Lowest to $33.7710
ECAD model for STM32F427IIH6
STMicroelectronics
IC MCU 32BIT 384KB FLASH 64WLCSP
Lowest to $1.9238
ECAD model for STM32L151RDY6TR
STMicroelectronics
Lowest to $7.3127
ECAD model for STM32F050F6CIRTR
STMicroelectronics
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $3.0153
ECAD model for STM32F303VBT6
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.7718
ECAD model for STM32F302RBT7
STMicroelectronics
IC MCU 32BIT 384KB FLASH 144LQFP
Lowest to $28.1420
ECAD model for STM32F100ZDT6B

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention