Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829421-MA24D5000B+
Ultra Librarian 3D Model Ultra Librarian MA24D5000B+ CAD Model

Description

The MA24D5000B+ is a silicon epitaxial planar type diode manufactured by Panasonic. It is designed for various high-speed switching applications. This diode offers a low forward voltage and a fast reverse recovery time, making it suitable for use in circuits where efficient switching is critical.

Applications

  • High-speed switching circuits
  • Protection circuits
  • Signal rectification
  • Voltage clamping
  • General-purpose diode applications

Features

  • Low forward voltage (VF): Minimizes power loss in forward conduction.
  • Fast reverse recovery time (trr): Enables high-speed switching performance.
  • Small package size: Allows for compact circuit designs.
  • High reliability: Ensures stable performance in various operating conditions.
  • Epitaxial planar construction: Provides consistent and reliable electrical characteristics.

Benefits

  • Improved circuit efficiency: Low forward voltage drop reduces power dissipation.
  • High-speed operation: Fast reverse recovery time enables quick switching.
  • Compact design: Small package size allows for integration into space-constrained applications.
  • Increased system reliability: Robust design ensures stable performance.
  • Stable Electrical Characteristics: Consistent performance due to epitaxial planar construction

Additional Details

The MA24D5000B+ diode is typically available in a small surface mount package. Detailed electrical characteristics, such as maximum reverse voltage, forward current, and reverse leakage current, can be found in the manufacturer's datasheet. It's important to consult the datasheet for specific design considerations and operating conditions to ensure optimal performance and reliability. This diode is commonly used in consumer electronics, telecommunications equipment, and industrial control systems.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
ECAD model for PSR-28445-2
Parade
Need more? Email Us
ECAD model for PS8809N-4.63B-T32
Parade
Lowest to $0.8680
ECAD model for PS8527CTQFN20GTR2-A2
Mitsumi
Need more? Email Us
ECAD model for PST7045T
Parade
Lowest to $2.8240
ECAD model for PS8401ATQFN40GTR-A3
Intel
Lowest to $19.0108
ECAD model for PSB82303M S LLJ4
Renesas Electronics America
Need more? Email Us
ECAD model for PS2805C-1-F3-A(ML2)
Prisemi
Lowest to $0.0390
ECAD model for PTVSHC1DF12VB
Powtech
Lowest to $0.3764
ECAD model for PT5110E23C-25

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention