Products specifications Report Issue?

Category Audio ProductsAlarms, Buzzers, and Sirens
Manufacturer Same Sky (Formerly CUI Devices)
Series CEP
Packaging Tray
Part Status Active
Driver Circuitry Transducer, Externally Driven
Input Type peak-peak Signal
Voltage - Rated 10 V
Voltage Range 30V (Max)
Technology Piezo
Operating Mode Single Tone
Sound Pressure Level (SPL) 90dB @ 10V, 10cm
Current - Supply 10mA
Port Location Top
Operating Temperature -30°C ~ 80°C
Mounting Type Through Hole
Termination PC Pins
Size / Dimension 1.181" Dia (30.00mm)
Height - Seated (Max) 0.315" (8.00mm)
Ultra Librarian 3D Model Ultra Librarian CEP-1130 CAD Model

You May Also Be Interested in

Same Sky
BUZZER PIEZO 5V 12MM X 12MM SMD
Lowest to $3.2598
ECAD model for CMT-1203-SMT-TR
Same Sky
SPEAKER 8OHM 5W TOP PORT 87DB
Lowest to $23.8254
ECAD model for CMS0401KL-3X
Same Sky
BUZZER PIEZO 10V 30.00MM TH
Need more? Email Us
ECAD model for CEP-1130
Same Sky
BUZZER PIEZO 12V 13.8MM TH
Lowest to $2.1060
ECAD model for CPI-1375IC-80T
Panasonic
MIC COND ANLG OMNI -35DB 0.236"D
Need more? Email Us
ECAD model for WM-61A
Same Sky
BUZZER MAGNETIC 5V 9MM TH
Need more? Email Us
ECAD model for CMT-9648-85T
Same Sky
BUZZER MAGNETIC 3V 9.00MM TH
Need more? Email Us
ECAD model for CST-931RP-A
Nisshinbo Micro Devices Inc.
Audio Amplifiers Quad Car Audio Boost Amp
Lowest to $2.8422
ECAD model for NJM2792V-TE2
DB Unlimited.
SPEAKER 8OHM 1W TOP PORT 92DB
Need more? Email Us
ECAD model for SM500308-1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention