EN
  • EN
  • DE

ERTJ1W104J

Part No ERTJ1W104J
Manufacturer Panasonic
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982531-ERTJ1W104J
Categories OEM Parts(C-E)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ERTJ1W104J CAD Model

Description

The ERTJ1W104J is a thermistor manufactured by Panasonic. Thermistors are temperature-sensitive resistors whose resistance changes significantly with temperature variations. They are commonly used in circuits for temperature sensing, temperature compensation, and overcurrent protection.

Applications

  • Temperature sensing in electronic devices.
  • Temperature compensation in circuits.
  • Overcurrent protection.
  • Temperature control systems.
  • Automotive temperature sensors.

Features

  • Thermistor: Temperature-sensitive resistor.
  • High Sensitivity: Significant resistance change with temperature.
  • Wide Temperature Range: Operates over a broad temperature range.
  • Compact Size: Small footprint for space-constrained applications.
  • Reliable Performance: Consistent and accurate temperature sensing.
  • Various Resistance Values: Available in a range of resistance values.

Benefits

  • Accurate Temperature Sensing: Provides precise temperature measurements.
  • Temperature Compensation: Compensates for temperature-induced variations in circuits.
  • Overcurrent Protection: Protects circuits from excessive current flow.
  • Simple Integration: Easy to incorporate into electronic circuits.
  • Cost-Effective: Affordable temperature sensing solution.

Additional Details

The ERTJ1W104J has a specific resistance value at a reference temperature (typically 25°C). The resistance changes non-linearly with temperature. The temperature coefficient of resistance (TCR) specifies the amount of resistance change per degree Celsius. Thermistors are available in two main types: Negative Temperature Coefficient (NTC) and Positive Temperature Coefficient (PTC). NTC thermistors exhibit a decrease in resistance with increasing temperature, while PTC thermistors exhibit an increase in resistance with increasing temperature. It's crucial to consult the manufacturer's datasheet for precise resistance values, TCR, operating temperature range, and other relevant parameters. The datasheet will also provide information on the thermistor's self-heating characteristics and thermal time constant. Thermistors should be mounted in a way that minimizes thermal resistance between the thermistor and the object being measured.

You May Also Be Interested in

TDK Corporation
Lowest to $0.3698
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.1987
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess