EN
  • EN
  • DE

ERJ3RBD393V

Part No ERJ3RBD393V
Manufacturer Panasonic
Catalog OEM Parts (C - E)
Description Res, Thick Film, 39K, 0.5%, 50V, 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Molded
Case Code (Imperial) 0603
Case / Package 1608
Composition Thick Film
Contact Plating Tin
Length 1.6 mm
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Power Rating 62.5 mW
REACH SVHC Unknown
Resistance 39 kΩ
RoHS Compliant
Temperature Coefficient 50 ppm/°C
Tolerance 0.5 %
Voltage Rating 50 V
Voltage Rating (DC) 50 V
Win Source Part Number 1057665-ERJ3RBD393V
Categories OEM Parts(C-E)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ERJ3RBD393V CAD Model

Description

The ERJ3RBD393V is a thick film chip resistor manufactured by Panasonic. Chip resistors are passive components used in electronic circuits to provide resistance to current flow. The part number provides information about the resistor's characteristics, specifically the resistance value. In this case, '393' likely represents 39 * 10^3 ohms, which equals 39,000 ohms or 39 kΩ.

Applications

  • Current Limiting: Protecting circuit components by restricting the amount of current flowing through them.
  • Voltage Division: Creating specific voltage levels by dividing a larger voltage using resistors.
  • Pull-up/Pull-down Resistors: Defining a default logic state for digital inputs.
  • Feedback Resistors: Setting the gain and stability of amplifier circuits.
  • Termination Resistors: Matching impedance in transmission lines to prevent signal reflections.

Features

  • Thick Film Construction: Provides good stability and reliability in various operating conditions.
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards.
  • Resistance Value: 39 kΩ (determined from the '393' marking).
  • Compact Size: Allows for high-density circuit designs.
  • RoHS Compliant: Meets environmental standards for restricted substances.

Benefits

  • Precise Resistance: Provides accurate and consistent resistance values in circuits.
  • Easy Assembly: Simplifies manufacturing processes with automated placement.
  • Small Footprint: Reduces board space requirements for miniaturized devices.
  • Stable Performance: Maintains consistent resistance over a wide range of temperatures and operating conditions.
  • Environmentally Friendly: Complies with RoHS standards for reduced environmental impact.

The ERJ3RBD393V resistor is commonly found in a wide range of electronic devices, including consumer electronics, industrial controls, and automotive applications. Designers should always consult the official Panasonic datasheet to confirm critical parameters such as tolerance, power rating, temperature coefficient, and operating voltage to ensure it meets the requirements of the specific application. The 'V' suffix may denote a particular packaging or tolerance specification.

Additional Details: Datasheet parameters to verify include resistance tolerance (e.g., ±1%, ±5%), power dissipation rating (e.g., 1/16W, 1/10W), maximum operating voltage, temperature coefficient of resistance (TCR), and the package size (e.g., 0603, 0805).

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.3698
Microchip Technology
Need more? Email Us
Molex, LLC
Need more? Email Us
Holystone
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess