The ERJ3GEYF392V is a thick film chip resistor manufactured by Panasonic. It is designed for use in a wide variety of electronic circuits where precise and stable resistance is required. This resistor offers excellent reliability and performance in demanding applications.
Applications
- Consumer electronics
- Industrial equipment
- Automotive electronics
- Power supplies
- Measurement and instrumentation devices
Features
- High reliability
- Compact size
- Thick film resistive element
- Excellent pulse withstanding characteristics
- RoHS compliant
Benefits
- Stable resistance over a wide temperature range
- Reduces board space requirements
- Long operational life
- Suitable for automatic placement
- Contributes to overall circuit reliability
Additional Details
The ERJ3GEYF392V has a resistance value of 39.2 ohms and a tolerance of ±1%. It has a power rating of 0.1W. The operating temperature range is -55°C to +155°C. The resistor is available in a 0603 package size. Its temperature coefficient of resistance (TCR) is ±100 ppm/°C.
Panasonic's ERJ series resistors are designed to meet the stringent requirements of modern electronic circuits, offering a combination of high performance, small size, and excellent reliability. The ERJ3GEYF392V is a reliable choice for various applications where stable resistance and compact size are critical considerations.