Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Mfr Texas Instruments
Series 74ACT
Package Tube
Product Status Active
Logic Type Parity Generator/Checker
Number of Circuits 9-Bit
Current - Output High, Low 24mA, 24mA
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number 74ACT280
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577452-CD74ACT280M
Ultra Librarian 3D Model Ultra Librarian CD74ACT280M CAD Model

Description

The CD74ACT280M is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) logic gate product designed and manufactured by Texas Instruments. This device is part of the ACT (Advanced CMOS Technology) family, which is renowned for its ability to combine the low power consumption of CMOS with the speed of TTL (Transistor-Transistor Logic) devices.

Key Features

  • Logic Type: 9-Bit Odd/Even Parity Generator/Checker
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature: -55°C to 125°C
  • Package / Case: SOIC-14
  • Propagation Delay Time: 8.5ns at 5V
  • Low Power Consumption: 20µA Max ICC at 5V

The CD74ACT280M is specifically designed for use in applications that require parity generation or parity checking. It features a 9-bit wide input/output structure that makes it suitable for a variety of digital applications, including computer systems, data storage, and communication systems where error detection is crucial.

Its robust design ensures that it can operate in a wide range of environmental conditions, making it a reliable choice for mission-critical applications. The device's high noise immunity and low power consumption make it an excellent selection for battery-powered and portable electronic systems.

Applications

  • Data communication systems
  • Error detection and correction systems
  • Microprocessor and microcontroller systems
  • Portable electronics
  • Industrial control systems

With its advanced technology and dependable performance, the CD74ACT280M from Texas Instruments is an essential component for designers and engineers looking to enhance system reliability through effective parity checking. Whether it's for data integrity in high-speed digital environments or for maintaining accuracy in complex processing systems, this logic gate offers a solution that combines efficiency with precision.

You May Also Be Interested in

Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us
ECAD model for SN74LS280DRG4
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us
ECAD model for SN74ALS280DRE4
NXP / Nexperia
IC 9-BIT GEN/CHKER 14DIP
Need more? Email Us
ECAD model for 74HCT280N,652
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOP / Parity Generator 9-Bit 14-SO
Need more? Email Us
ECAD model for SN74S280NSRG4
Nexperia USA Inc.
IC 9-BIT GEN/CHKER 14SO
Lowest to $0.2949
ECAD model for 74HCT280D,653
Microchip Technology
IC PARITY GEN/CHKER 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
ECAD model for SY100S360JC
Microchip Technology
IC GEN/CHKER 12-BIT 28PLCC / Parity Generator 12-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
ECAD model for SY10E160JZ
Intel
Need more? Email Us
ECAD model for D82C28812
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us
ECAD model for SN74LS280DRE4

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention