EN
  • EN
  • DE

MAX738EPA

Part No MAX738EPA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706355-MAX738EPA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX738EPA CAD Model

Description

Maxim Integrated's MAX738EPA: Charge-Pump Voltage Inverter

The MAX738EPA is a high-efficiency, low-power charge-pump voltage inverter designed by Maxim Integrated. This compact and versatile integrated circuit (IC) is engineered to convert a positive voltage in the range of +1.5V to +5.5V to the corresponding negative voltage of the same magnitude. It stands out for its ability to deliver up to 25mA of output current with a typical voltage drop of only 0.5V at 20mA load, making it an ideal solution for portable and battery-powered applications where power efficiency is crucial.

One of the key features of the MAX738EPA is its on-chip oscillator that operates at a switching frequency of 10kHz. This allows for the use of small, low-cost capacitors, reducing the overall size and cost of the power supply design. Additionally, the device includes an oscillator control pin (OSC) that can be used to either shut down the oscillator and reduce the supply current to 0.1µA for power saving or to synchronize the oscillator to an external clock source.

The MAX738EPA comes in an 8-pin DIP (Dual In-line Package), which is well-suited for through-hole PCB mounting, making it easy to integrate into a variety of designs. It is also available in other package options, including SO (Small Outline) and µMAX, catering to different design and space requirements.

This charge-pump voltage inverter is designed with protection features such as short-circuit and thermal overload protection, ensuring reliable performance and longevity of the device. Its robust design makes it an excellent choice for diverse applications, including LCD bias generation, op-amp power supplies, and isolated RS-232 power supplies, among others.

Overall, the MAX738EPA by Maxim Integrated is a versatile, efficient, and reliable solution for generating a negative voltage rail in compact electronic systems. Its ease of use, coupled with its power-saving features, makes it an excellent choice for designers looking to enhance their power management solutions.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess