EN
  • EN
  • DE

EECRG0V105HN

Part No EECRG0V105HN
Manufacturer Panasonic
Catalog OEM Parts (C - E)
Description Cap Supercap 1F 3.6V -20% to 80% (20.5 X 19 X 6.5mm) Radial Stacked Coin 20mm 2000h 85C Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 1 F
Mounting SMD (SMT)
Case / Package Radial
Depth 19 mm
Diameter 19 mm
Dielectric Material Gold
ESR (Equivalent Series Resistance) 20 Ω
Height 6.5 mm
Height - Seated (Max) 6.5024 mm
Lead Diameter 200 µm
Lead Pitch 20 mm
Leakage Current 1 mA
Length 6.5 mm
Life (Hours) 2000 hours
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Through Hole
Orientation Horizontal
REACH SVHC No SVHC
RoHS Compliant
Termination Radial
Tolerance 80 %
Voltage 3.6 V
Voltage Rating 3.6 V
Voltage Rating (DC) 3.6 V
Win Source Part Number 1056863-EECRG0V105HN
Categories OEM Parts(C-E)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EECRG0V105HN CAD Model

Description

The Panasonic 1056863-EECRG0V105HN is a radial capacitor with a capacitance of 1 F and a voltage rating of 3.6 V.

  • Manufacturer: Panasonic
  • Capacitance: 1 F
  • Voltage Rating: 3.6 V
  • Tolerance: 80 percent
  • Leakage Current: 1 mA
  • ESR: 20 Ohms
  • Dielectric Material: Gold
  • Height: 6.5 mm
  • Diameter: 19 mm
  • Mounting: SMD (SMT)
  • Category: OEM Parts(C-E)
  • Supply and Demand: Shortage
  • Maximum Operating Temperature: 85 °C
  • Minimum Operating Temperature: -40 °C
  • Lead Pitch: 20 mm
  • Lead Diameter: 200 µm
  • Life: 2000 hours
  • RoHS Compliant: Yes
  • Alternative Parts: EECRG0V105HNEEC-RG0V105HN

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess