EN
  • EN
  • DE

D1FE60-5053

Part No D1FE60-5053
Manufacturer Shindengen
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054639-D1FE60-5053
Categories OEM Parts(C-E)
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D1FE60-5053 CAD Model

Description

The Shindengen D1FE60-5053 is a rectifier diode designed for various power supply and rectification applications. It's engineered to efficiently convert AC voltage to DC voltage, a fundamental process in numerous electronic devices and systems. Shindengen is a reputable manufacturer known for producing reliable and high-performance power semiconductors.

Applications:

  • Power Supplies: Used in AC-DC power supplies for converting mains AC voltage to DC voltage required by electronic devices.
  • Inverters: Employed in inverters to convert DC voltage from batteries or other sources to AC voltage for powering appliances and equipment.
  • Motor Drives: Integrated into motor drive circuits for controlling the speed and torque of electric motors.
  • Uninterruptible Power Supplies (UPS): Found in UPS systems to provide backup power during power outages, ensuring continuous operation of critical equipment.
  • Welding Machines: Used in welding machines for converting AC voltage to DC voltage required for welding processes.

Features:

  • High Surge Current Capability: Designed to withstand high surge currents, ensuring reliable operation under transient conditions.
  • Low Forward Voltage Drop: Minimizes power loss during conduction, improving overall efficiency.
  • High Reliability: Manufactured using robust materials and processes to ensure long-term reliability and stability.
  • Compact Package: Available in a compact package for easy integration into various circuit designs.
  • Fast Recovery Time: Offers fast recovery time, enabling efficient operation at high frequencies.

Benefits:

  • Improved Efficiency: Low forward voltage drop leads to reduced power dissipation and improved overall efficiency.
  • Enhanced Reliability: High surge current capability and robust construction ensure reliable operation in demanding applications.
  • Simplified Design: Compact package and easy integration simplify circuit design and reduce board space requirements.
  • Cost-Effective: Provides a cost-effective solution for power rectification in various applications.
  • Stable Performance: Delivers stable and consistent performance over a wide range of operating conditions.

Additional Details:

The specific electrical characteristics, such as maximum forward current, reverse voltage, and operating temperature range, vary based on the exact model within the D1FE60 series. Designers should consult the manufacturer's datasheet for precise specifications. The diode is typically mounted on a heatsink to dissipate heat generated during operation, especially at higher currents. Its robust design ensures consistent performance in industrial and commercial applications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
550+ $0.1051 $57.8050
1,340+ $0.0863 $115.6420
2,075+ $0.0836 $173.4700
2,860+ $0.0809 $231.3740
3,695+ $0.0782 $288.9490
4,945+ $0.0701 $346.6445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 550 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess