EN
  • EN
  • DE

ECHU1C223GA5

Part No ECHU1C223GA5
Manufacturer Panasonic
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 986629-ECHU1C223GA5
Categories OEM Parts(C-E)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ECHU1C223GA5 CAD Model

Description

The Panasonic ECHU1C223GA5 is a surface-mount metallized film capacitor designed for general-purpose applications in electronic circuits.

Applications:

  • Bypass capacitors in power supplies
  • DC blocking in audio circuits
  • Filtering in signal processing circuits
  • Timing circuits
  • General-purpose coupling and decoupling applications

Features:

  • Capacitance: 22nF (223): Provides a capacitance value suitable for various circuit applications.
  • Voltage Rating: 16V DC: Designed for circuits with a maximum DC voltage of 16V.
  • Tolerance: ±2%: Offers high accuracy in capacitance value, ensuring reliable circuit performance.
  • Surface Mount Device (SMD): Facilitates automated assembly and reduces board space.
  • Operating Temperature Range: -40°C to +85°C: Suitable for a wide range of environmental conditions.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • High stability: Metallized film construction provides stable performance over time and temperature.
  • Small size: Compact SMD package allows for high-density board layouts.
  • Tight tolerance: Ensures accurate circuit performance.
  • Reliable performance: Designed for long-term reliability in demanding applications.
  • Easy to assemble: SMD package simplifies the manufacturing process.

Additional Details:

The ECHU1C223GA5 capacitor utilizes a metallized film dielectric to achieve stable electrical characteristics and long life. Its small size and surface-mount design make it ideal for modern, compact electronic devices. The capacitor is suitable for a wide range of applications where high reliability, stability, and small size are critical requirements. The ±2% tolerance ensures accurate performance in sensitive circuits. It is commonly used in applications such as power supplies, audio equipment, and signal processing circuits.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess