EN
  • EN
  • DE

AMN14111

Part No AMN14111
Manufacturer Panasonic
Catalog Motion Sensors - Optical
Description SENSOR MOTION DIG 10MM 5V BK PCB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Panasonic Electric Works
Status Active
Sensor Type Motion, Pyroelectric, PIR (Passive Infrared)
Sensing Distance 394" (10m) 32.8'
Output Type Digital
Supply Voltage - Operating 3 V to 6 V
Trigger Type Internal
Features Polyethylene, Black Lens
Temperature Range - Operating -20°C to 60°C (TA)
Detection Pattern 10m
Win Source Part Number 078039-AMN14111
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AMN14111 CAD Model

Description

AMN14111 Infrared Sensor

The AMN14111 is a reliable infrared sensor tailored for capturing precise thermal data. Perfect for environmental monitoring and industrial automation, it provides high sensitivity and rapid response times to ensure accurate data collection.

  • Applications:
    • Environmental Monitoring
    • Industrial Automation
    • Temperature Sensing
  • Features and Benefits:
    • High Accuracy: Delivers precise temperature measurements.
    • Fast Response Time: Captures dynamic thermal changes effectively.
    • Durable Construction: Suitable for harsh environments.
  • Additional Details:
    • Non-Contact Temperature Sensing
    • Compact and Lightweight

You May Also Be Interested in

Panasonic
SENSOR MOTION DIG STD 5V WHT PCB
Need more? Email Us
Panasonic
SENSOR MOTION PIR 12M RANGE WHT
Lowest to $69.7880
Excelitas Technologies
MINIATURE PYRO DETECTOR DUAL, MO
Need more? Email Us
Kemet
PYRO SENSOR MODULE 37DEG(H) 28DE / Sensor PIR (Passive Infrared) Module
Need more? Email Us
Panasonic
SENSOR PIR STD TYPE 6UA / Sensor PIR (Passive Infrared) 197" (5m) 16.4' Standard Lens, Black
Lowest to $17.4627
Excelitas Technologies
PYRO DETECTOR DUAL MOTION SENS E
Need more? Email Us
Kemet
PYRO SENSOR MODULE 37DEG(H) 28DE / Sensor PIR (Passive Infrared) Module
Need more? Email Us
Panasonic
MOTION SENSOR H TYPE 200CM
Need more? Email Us
Murata Electronics North America
MOTION SENSOR
Lowest to $1.4731

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.4245 $82.2735
6+ $22.5022 $135.0132
8+ $21.7990 $174.3920
11+ $21.0958 $232.0538
15+ $20.3926 $305.8890
19+ $18.2830 $347.3770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,330 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess