EN
  • EN
  • DE

PYD 5731 / 3699

Part No PYD 5731 / 3699
Manufacturer Excelitas Technologies
Catalog Motion Sensors - Optical
Description MINIATURE PYRO DETECTOR DUAL, MO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Optical Motion Sensors
Mfr Excelitas Technologies
Series DigiPyro®
Package Tube
Product Status Active
Sensor Type PIR (Passive Infrared)
Output Type Digital
Voltage - Supply 2.7V ~ 3.6V
Features Dual Element
Temperature Range - Operating -40°C ~ 70°C
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) Not Applicable
Win Source Part Number 845534-PYD 5731 / 3699
Ultra Librarian 3D Model Ultra Librarian PYD 5731 / 3699 CAD Model

Description

The 845534-PYD 5731 / 3699 is an optical motion sensor in the DigiPyro series. It features a dual element design and has a digital output type.

  • Sensor Type: PIR (Passive Infrared)
  • Voltage Supply: 2.7V to 3.6V
  • Temperature Range: -40°C to 70°C
  • Manufacturer: Excelitas Technologies
  • Product Status: active
  • Moisture Sensitivity Level: not applicable

You May Also Be Interested in

Panasonic
SENSOR MOTION 10M DETECT WHT LEN
Lowest to $24.1613
Kemet
PYRO SENSOR MODULE 60DEG 2M DIST / Sensor PIR (Passive Infrared) Module
Need more? Email Us
Panasonic
SENSOR MOTION ANLG STD 5V BK PCB
Need more? Email Us
Panasonic
SENSOR MOTION DIG 10M 5V WHT PCB / Sensor PIR (Passive Infrared) 394" (10m) 32.8' Long Distance Lens, White Cylinder
Need more? Email Us
Panasonic
SENSOR MOTION DETECT DIG BLK / Sensor PIR (Passive Infrared) 78.7" (2m) 6.6' Slight Motion Lens, Black Cylinder
Need more? Email Us
Panasonic
SENSOR MOTION DIG STD WHT PCB / Sensor PIR (Passive Infrared) 197" (5m) 16.4' Standard Lens, White Cylinder
Lowest to $23.8562
Parallax Inc.
SENSOR MOTION PASSIVE INFRARED
Need more? Email Us
Panasonic
SENSOR MOTION PIR DIGITAL BLACK
Need more? Email Us
Panasonic
SENSOR PIR 6UA DIGITAL PEARL / Sensor Motion, Pyroelectric, PIR (Passive Infrared) 276" (7m) 23' Low Profile Lens, Pearl White Module
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess