EN
  • EN
  • DE

IRA-S210ST01

Part No IRA-S210ST01
Manufacturer Murata Electronics North America
Catalog Motion Sensors - Optical
Description MOTION SENSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Optical Motion Sensors
Mfr Murata Electronics North America
Package Bulk
Product Status Active
Sensor Type PIR (Passive Infrared)
Output Type Voltage
Voltage - Supply 2V ~ 15V
Trigger Type External
Package / Case Radial, Metal Can, Lensed - 3 Lead
Temperature Range - Operating -40°C ~ 70°C (TA)
Detection Pattern Wide
Base Product Number IRA-S
Standard Package 100 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 753723-IRA-S210ST01
Ultra Librarian 3D Model Ultra Librarian IRA-S210ST01 CAD Model

Description

The IRA-S210ST01 is an optical motion sensor from Murata Electronics.

  • Sensor Type: PIR (Passive Infrared)
  • Voltage Supply Range: 2V to 15V
  • Detection Pattern: wide
  • Suitable for: various applications
  • Package: bulk
  • Standard Package: 100 pieces
  • Output Signal: voltage
  • External Trigger: required
  • Temperature Range: -40°C to 70°C
  • ECCN: EAR99
  • HTSUS Code: 8541.49.9500
  • Status: active
  • Widely used in: security systems and other applications requiring motion sensing

You May Also Be Interested in

Panasonic
SENSOR MOTION PIR DIGITAL WHITE
Need more? Email Us
Excelitas Technologies
PYRO DETECTOR DUAL MOTION SENS E
Need more? Email Us
Kemet
PYRO SENSOR MODULE 37DEG(H) 28DE / Sensor PIR (Passive Infrared) Module
Need more? Email Us
Panasonic
SENSOR MOTION DIG SPOT 5V WH PCB / Sensor PIR (Passive Infrared) 197" (5m) 16.4' Spot Lens, White Cylinder
Lowest to $29.6299
Excelitas Technologies
Need more? Email Us
Panasonic
SENSOR MOTION PIR DIGITAL BLACK
Need more? Email Us
Excelitas Technologies
PYRO DETECTOR DUAL, MOTION SENS
Need more? Email Us
Panasonic
SENSOR PIR W/O LENS 6UA
Lowest to $5.1881
Panasonic
SENSOR MOTION PIR DIGITAL BLACK
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4731 $51.5585
75+ $1.3799 $103.4925
115+ $1.3333 $153.3295
165+ $1.2400 $204.6000
210+ $1.1934 $250.6140
265+ $1.1468 $303.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,088 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess