EN
  • EN
  • DE

E28F004B5B80

Part No E28F004B5B80
Manufacturer Intel
Catalog END - OF - LIFE
Description SMART 5 BOOT BLOCK FLASH MEMORY FAMILY 2, 4, 8 MBIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Intel
Win Source Part Number 1170532-E28F004B5B80
Manufacturer Homepage www.intel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian E28F004B5B80 CAD Model

Description

The E28F004B5B80 is a 4-Mbit (512 K x 8) Flash Memory device manufactured by Intel. As an end-of-life (EOL) product, it represents an earlier generation of flash memory technology. This particular device is likely a parallel flash memory, designed for embedded systems requiring non-volatile storage.

Applications

  • Embedded Systems: Used for storing firmware and application code in devices like industrial controllers, networking equipment, and consumer electronics.
  • Boot Memory: Stores the initial boot code for microprocessors and microcontrollers.
  • Data Logging: Retains logged data in industrial or scientific instruments.
  • Legacy Systems: May be found in older equipment still in operation, requiring replacement parts.

Features

  • 4-Mbit Capacity: Provides 512 K x 8 bits of non-volatile storage.
  • Parallel Interface: Allows for fast data access compared to serial interfaces.
  • Sector Erase: Enables selective erasure of memory blocks, improving efficiency.
  • Fast Read Access Time: Offers quick retrieval of stored data.
  • Non-Volatile Storage: Retains data even when power is removed.

Benefits

  • Reliable Data Storage: Provides dependable non-volatile memory for critical system data.
  • Fast Access Speeds: Parallel interface allows for quick program execution and data retrieval.
  • Efficient Memory Management: Sector erase functionality enables optimized memory usage.
  • Compatibility with Legacy Systems: Serves as a replacement part for older equipment.

Additional Details

Technical Specifications:

  • Memory Size: 4 Mbit (512 K x 8)
  • Interface: Parallel
  • Supply Voltage: Typically 5V or 3.3V (check datasheet for specific voltage requirements)
  • Operating Temperature: Industrial temperature range (typically -40°C to +85°C)
  • Package Type: TSOP or PLCC (check datasheet for specific package type)

Note: As an end-of-life product, availability may be limited. It's crucial to check with suppliers for current stock and consider potential replacement options for new designs.

You May Also Be Interested in

ON Semiconductor
300 mA CMOS LDO Regulator
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0261
Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853
NXP / Nexperia
Voltage regulator diodes
Need more? Email Us
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Array
Lowest to $0.0275
STMicroelectronics
STANDARD TRIACS
Lowest to $0.5542
Eutech Microelectronics
4A, 21V, 500KHz Synchronous Step-Down Converter
Need more? Email Us
Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess