EN
  • EN
  • DE

RPI-1030S

Part No RPI-1030S
Manufacturer Rohm Semiconductor
Catalog Motion Sensors - Tilt Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Sensors,Transducers
Family Motion Sensors - Tilt Switches
Win Source Part Number 183869-RPI-1030S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RPI-1030S CAD Model

Description

The RPI-1030S is an infrared photodiode manufactured by Rohm Semiconductor. It is designed for applications that require the detection of infrared light, typically used in remote control systems, light barriers, and various optical sensors.

Applications:

  • Remote control systems
  • Light barriers
  • Optical switches
  • Encoders
  • Optical sensors for industrial automation
  • Proximity sensors

Features:

  • High sensitivity to infrared light
  • Fast response time
  • Compact size
  • Low dark current
  • Wide viewing angle
  • Optimized for specific wavelengths within the infrared spectrum

Benefits:

  • Accurate and reliable detection of infrared signals
  • High-speed operation for real-time applications
  • Space-saving design for integration into small devices
  • Minimal noise interference for improved signal clarity
  • Versatile application due to broad angular sensitivity
  • Enhanced performance in targeted infrared applications

Additional Details:

The RPI-1030S photodiode operates by converting incident infrared light into an electrical current, with the generated current proportional to the intensity of the light. Its construction leverages advanced semiconductor materials and precise manufacturing processes to achieve its high-performance characteristics and reliability. The 'S' suffix may indicate variations in specific parameters, such as spectral response or package type, compared to the standard RPI-1030.

Key specifications for the RPI-1030S include its spectral sensitivity range, responsivity, dark current, and capacitance. The spectral sensitivity range defines the wavelengths of light to which the photodiode is most sensitive. Responsivity defines the generated current output per unit of light intensity. Dark current is the current that flows when no light is present. Capacitance affects the device’s response time. Refer to the manufacturer’s datasheet for comprehensive technical specifications and application guidelines to ensure optimal performance and proper implementation.

You May Also Be Interested in

Rohm Semiconductor
SENSOR OPTO TRANS IMM REFL SMD
Lowest to $1.3860
Rohm Semiconductor
Lowest to $155.2955
Comus International
TILT SWITCH VIBRATION .25A 60V
Lowest to $4.8023
C&K Components
SENSOR ROLLING BALL
Lowest to $1.6590
Omron
SWITCH TILT MICRO 1MA SMD
Lowest to $3.2640
Rohm Semiconductor
Lowest to $155.2967
Panasonic
SENSOR TILT 25-60DEG TH
Lowest to $7.8205
NKK Switches
SENSOR TILT SWITCH PCB ADAPTER
Need more? Email Us
Rohm Semiconductor
Lowest to $0.9679

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $155.2967 $155.2967
2+ $150.1200 $300.2400
3+ $134.5910 $403.7730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess