EN
  • EN
  • DE

86280-2

Part No 86280-2
Manufacturer TE Connectivity
Catalog Bushings, Grommets
Description BUSHING SPLIT 0.043" BRASS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer TE Connectivity AMP Connectors
Status Active
Bushing, Grommet Type Bushing, Split
For Use With/Related Products Cable, Wires
Panel Thickness 0.105" (2.67mm)
Panel Cutout Dimensions Circular - 0.085" (2.16mm)
Diameter - Inside 0.043" (1.09mm)
Material Brass
Win Source Part Number 1010932-86280-2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 86280-2 CAD Model

Description

1010932-86280-2 is a bushing, split type connector from TE Connectivity AMP Connectors designed for use with cable wires.

  • Panel Cutout: Circular with 0.085" (2.16mm)
  • Panel Thickness: 0.105" (2.67mm)
  • Material: Brass
  • Diameter Inside: 0.043" (1.09mm)
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Heyco Products Corporation
LTB 80-140/PG16 GRAY / Circular - 0.906" (23.01mm) Grommet 0.310" ~ 0.550" (7.87mm ~ 13.97mm) Gray
Need more? Email Us
Weidmuller
SEALING ELEMENT GRAY, SMALL
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
GROMMET 0.125" PVC BLACK / Flexible PVC Hole Grommet Black
Lowest to $0.1324
Essentra Components
BUSHING SPLIT 0.362" NYLON BLACK
Lowest to $0.0748
TE Connectivity
BUSHING SPLIT 0.043" BRASS
Need more? Email Us
Essentra Components
GROMMET 1.500" RUBBER BLACK
Lowest to $2.0600
Amphenol PCD
LIGHTNING BUSHING
Need more? Email Us
TE Connectivity
GROMMET STRIP SIZE 3 NATURA 25M / Edging - 82' L (25.00m) Grommet - Edging, Solid Natural
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess