Products specifications Report Issue?

Category Relays - Automotive Relays
Mfr Panasonic
Series ACTP
Package Tube
Product Status Active
Coil Type Non Latching
Coil Current 83.3 mA
Coil Voltage 12VDC
Contact Form SPDT (1 Form C) x 2
Contact Rating (Current) 30 A
Switching Voltage 14VDC - Nom
Must Operate Voltage 7.2 VDC
Must Release Voltage 1 VDC
Operate Time 10 ms
Release Time 10 ms
Mounting Type Through Hole
Termination Style PC Pin
Temperature Range - Operating -40°C ~ 85°C
Contact Material Silver Alloy, Cadmium Free
Coil Power 1W
Coil Resistance 144 Ohms
Base Product Number ACTP51
Standard Package 30 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.41.0050
Win Source Part Number 859373-ACTP512
Ultra Librarian 3D Model Ultra Librarian ACTP512 CAD Model

Description

The 859373-ACTP512 is an automotive relay designed for various automotive applications. Panasonic manufactures it.

  • Type: Automotive Relay
  • Series: ACTP51
  • Termination Style: PC pin
  • Contact Form: Double Pole, Single Throw
  • Coil Voltage: 12VDC
  • Coil Resistance: 144 Ohms
  • Contact Rating: 30 A
  • Switching Voltage: 14VDC
  • Coil Power: 1W
  • Mounting: Through Hole
  • Operating Temperature: -40°C to 85°C
  • Product Status: Active
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • Application: Automotive Systems

You May Also Be Interested in

Kemet
AUTO RELAY 1 FORM U 12V 1A
Lowest to $1.5646
ECAD model for EM1-2U1S
TE Connectivity
PCB 25A RELAYS
Lowest to $18.3182
ECAD model for V23086C2001A403
Panasonic
CP POWER RELAY 1 FORM C 12V
Lowest to $4.8896
ECAD model for CP1H-12V
Omron
RELAY AUTOMOTIVE SPDT 30A 12V
Need more? Email Us
ECAD model for G8N-1L-DC12
Panasonic
RELAY AUTOMOTIVE SPST 20A 24V
Need more? Email Us
ECAD model for CB1A-D-24V
American Zettler, Inc.
45A AUTOMOTIVE RELAY
Need more? Email Us
ECAD model for AZ9711-1A-12DET
Panasonic
RELAY AUTOMOTIVE SPDTX2 20A 12V
Lowest to $5.4471
ECAD model for ACJ5112
Panasonic
RELAY AUTOMOTIVE SPDT 20A 24V
Need more? Email Us
ECAD model for CB1-M-24V
Panasonic
RELAY AUTOMOTIVE SPDT 20A 24V
Lowest to $2.1348
ECAD model for CB1-24V

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention