EN
  • EN
  • DE

G8N-1L-DC12

Part No G8N-1L-DC12
Manufacturer Omron
Catalog Automotive Relays
Description RELAY AUTOMOTIVE SPDT 30A 12V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Automotive Relays
Mfr Omron
Series G8N-1
Package Bulk
Product Status Obsolete
Coil Type Non Latching
Coil Current 53.3 mA
Coil Voltage 12VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 30 A
Switching Voltage 16VDC - Max
Must Operate Voltage 7.2 VDC
Must Release Voltage 1 VDC
Operate Time 10 ms
Release Time 10 ms
Mounting Type Through Hole
Termination Style PC Pin
Temperature Range - Operating -40°C ~ 105°C
Contact Material Silver Tin Oxide (AgSnO)
Coil Power 640mW
Coil Resistance 225 Ohms
Standard Package 2,400 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.49.0050
Win Source Part Number 872567-G8N-1L-DC12
Ultra Librarian 3D Model Ultra Librarian G8N-1L-DC12 CAD Model

Description

The G8N-1L-DC12 relay is an automotive relay designed for various applications.

  • Contact Form: SPDT (1 Form C)
  • Contact Rating: 30 A
  • Coil Voltage: 12VDC
  • Termination Style: PC pin
  • Coil Type: Non-latching
  • Coil Resistance: 225 Ohms
  • Coil Current: 53.3 mA
  • Operate and Release Time: 10 ms
  • Contact Material: Silver tin oxide (AgSnO)
  • Switching Voltage: 16VDC
  • Manufacturer: Omron
  • Status: Obsolete

You May Also Be Interested in

TE Connectivity
RELAY AUTOMOTIVE SPST 45A 12V /
Lowest to $5.7759
Panasonic
RELAY AUTOMOTIVE SPST 20A 24V
Need more? Email Us
TE Connectivity
V23234A0004X051-EV-100
Need more? Email Us
American Zettler, Inc.
80A SUPER-ISO AUTO RELAY /
Need more? Email Us
TE Connectivity
RELAY AUTOMOTIVE SPDT 45A 12V /
Lowest to $5.8208
Panasonic
RELAY AUTOMOTIVE SPDT 20A 12V /
Lowest to $8.0294
Kemet
AUTOMOTIVE RELAYS 1 FORM C SEALE
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPDT 40A 12V
Lowest to $2.8951
Panasonic
RELAY AUTOMOTIVE SPST 200V 24V /
Lowest to $389.4386

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess