Products specifications Report Issue?

Category Relays>Automotive Relays
Mfr Panasonic Electric Works
Series ACTB
Package Tube
Coil Type Non Latching
Coil Current 75 mA
Coil Voltage 12VDC
Contact Form SPDT (1 Form C) x 2
Contact Rating (Current) 20 A
Switching Voltage 14VDC - Nom
Must Operate Voltage 6.5 VDC
Must Release Voltage 0.8 VDC
Operate Time 10 ms
Release Time 10 ms
Features Sealed - Fully
Mounting Type Through Hole
Termination Style PC Pin
Temperature Range - Operating -40°C ~ 85°C
Contact Material Silver Alloy
Coil Power 900mW
Coil Resistance 160 Ohms
Base Product Number ACTB3
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.41.0050
Other Names 255-ACTB3C2A52
Standard Package 25
Win Source Part Number 1042612-ACTB3C2A52
Ultra Librarian 3D Model Ultra Librarian ACTB3C2A52 CAD Model

Description

The Panasonic Electric Works 1042612-ACTB3C2A52 is a sealed, fully automotive relay with a SPDT (1 Form C) x 2 contact form.

  • Contact Material: Silver alloy
  • Contact Rating: 20A
  • Switching Voltage: 14VDC - Nom
  • Coil Voltage: 12VDC
  • Coil Resistance: 160 Ohms
  • Coil Current: 75mA
  • Operate Time: 10ms
  • Release Time: 10ms
  • Coil Power: 900mW
  • Mounting: Through a hole
  • Temperature Range: -40°C ~ 85°C
  • Must Operate Voltage: 6.5VDC
  • Must Release Voltage: 0.8VDC
  • Package: Tube
  • Standard Package: 25
  • Application: Automotive relays

You May Also Be Interested in

American Zettler, Inc.
45A AUTOMOTIVE RELAY
Need more? Email Us
ECAD model for AZ9711-1A-12DET
Panasonic
RELAY AUTOMOTIVE SPDT 20A 24V
Lowest to $2.1348
ECAD model for CB1-24V
Panasonic
RELAY AUTOMOTIVE SPDTX2 20A 12V
Lowest to $5.4471
ECAD model for ACJ5112
TE Connectivity
RELAY AUTOMOTIVE SPDT 60A 24V
Lowest to $41.5518
ECAD model for 6-1393302-3
Panasonic
RELAY AUTOMOTIVE SPST 20A 24V
Need more? Email Us
ECAD model for CB1A-D-24V
Omron
RELAY AUTOMOTIVE SPDT 30A 12V
Need more? Email Us
ECAD model for G8N-1L-DC12
Kemet
AUTOMOTIVE RELAYS 1 FORM C X2 SE
Need more? Email Us
ECAD model for ET2-B3M1S
Panasonic
RELAY AUTOMOTIVE SPST 120A 12V
Lowest to $116.5970
ECAD model for AEV14012
TE Connectivity
PCB 25A RELAYS
Lowest to $18.3182
ECAD model for V23086C2001A403

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention