EN
  • EN
  • DE

ET2-B3M1S

Part No ET2-B3M1S
Manufacturer Kemet
Catalog Automotive Relays
Description AUTOMOTIVE RELAYS 1 FORM C X2 SE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Automotive Relays
Mfr KEMET
Series ET2
Package Tube
Product Status Active
Coil Type Non Latching
Coil Current 53.3 mA
Coil Voltage 12VDC
Contact Form SPDT (1 Form C) x 2
Contact Rating (Current) 25 A
Switching Voltage 16VDC - Max
Must Operate Voltage 6.5 VDC
Must Release Voltage 0.9 VDC
Operate Time 2.5 ms
Release Time 3 ms
Features Sealed - Fully
Mounting Type Through Hole
Termination Style PC Pin
Temperature Range - Operating -40°C ~ 85°C
Contact Material Silver Tin Oxide (AgSnO)
Coil Power 640mW
Coil Resistance 225 Ohms
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.41.0050
Win Source Part Number 871259-ET2-B3M1S
Ultra Librarian 3D Model Ultra Librarian ET2-B3M1S CAD Model

Description

The ET2 series automotive relay is a high-quality component designed for automotive applications. Bold the product name (e.g., BAV99S,135 → ET2 series) and manufacturer (e.g., Nexperia USA Inc. → KEMET).

  • Contact Form: SPDT (1 Form C) x 2
  • Contact Material: Silver tin oxide (AgSnO)
  • Coil Voltage: 12VDC
  • Coil Resistance: 225 Ohms
  • Contact Rating: 25A
  • Switching Voltage: 16VDC maximum
  • Feature: Sealed fully, providing protection against environmental factors such as dust and moisture
  • Mounting: Through-hole mounting
  • Temperature Range: -40°C to 85°C
  • Status: Active product in the market

You May Also Be Interested in

Panasonic
RELAY AUTOMOTIVE SPST 40A 12V /
Need more? Email Us
Kemet
AUTOMOTIVE RELAYS HIGH TEMP/HIGH
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPDT 40A 12V /
Need more? Email Us
TE Connectivity
RELAY AUTOMOTIVE SPDT 30A 24V /
Lowest to $8.4454
Panasonic
RELAY AUTOMOTIVE SPDTX2 20A 12V /
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 30A 12V
Lowest to $2.7743
TE Connectivity
General Purpose Relays V23086C10
Lowest to $2.8324
TE Connectivity
RELAY AUTO SPST-NO-DM 130A 24V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPDT 20A 12V /
Lowest to $8.0294

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess