EN
  • EN
  • DE

6-1393302-3

Part No 6-1393302-3
Manufacturer TE Connectivity
Catalog Automotive Relays
Description RELAY AUTOMOTIVE SPDT 60A 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Automotive Relays
Mfr TE Connectivity AMP Connectors
Series F4
Package Bulk
Coil Type Non Latching
Coil Voltage 24VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 60 A
Switching Voltage 24VDC - Nom
Must Operate Voltage 14.4 VDC
Must Release Voltage 3.2 VDC
Operate Time 7 ms
Release Time 2 ms
Mounting Type Socketable
Termination Style Plug In, Quick Connect - 0.250" (6.3mm)
Temperature Range - Operating -40°C ~ 125°C
Contact Material Silver Alloy
Coil Power 1.8W
Coil Resistance 324 Ohms
Base Product Number 1393302
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.41.0050
Win Source Part Number 1315081-6-1393302-3
Ultra Librarian 3D Model Ultra Librarian 6-1393302-3 CAD Model

Description

This automotive relay is a high-quality product from TE Connectivity AMP Connectors.

  • Win Source Part Number: 1315081-6-1393302-3
  • Series: F4
  • Coil Type: non-latching
  • Coil Voltage: 24VDC
  • Contact Rating: 60A
  • Switching Voltage: 24VDC
  • Package: bulk
  • Standard Package: one piece
  • MSL Level: not applicable
  • HTSUS: 8536.41.0050

You May Also Be Interested in

TE Connectivity
RELAY AUTO SPST-NO 260A 24V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPDT 35A 12V
Need more? Email Us
Panasonic
RELAY AUTO SPST-NO 60A 12V /
Lowest to $164.4085
Panasonic
RELAY AUTOMOTIVE SPST 40A 12V /
Need more? Email Us
Kemet
AUTOMOTIVE RELAYS 1 FORM C SEALE
Need more? Email Us
Kemet
AUTOMOTIVE RELAYS 1 FORM CX2 SEP
Lowest to $8.7313
Picker Components
30A SPDT SEALED MINI AUTO PCB /
Need more? Email Us
TE Connectivity
RELAY AUTOMOTIVE SPDT 30A 24V /
Lowest to $8.4454
Omron
SUPER MICRO RELAY /
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.0998 $74.1996
4+ $30.4408 $121.7632
6+ $29.4896 $176.9376
8+ $28.5383 $228.3064
10+ $27.5870 $275.8700
13+ $24.7332 $321.5316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess