The 74LVC1G32GW is a single 2-input OR gate from Panasonic. This device offers high-speed performance and low power consumption, making it suitable for a variety of logic applications.
Applications
- Logic gates
- Signal routing
- Data selection
- Address decoding
- Control logic
Features
- Single 2-input OR gate
- Low voltage operation: 1.65V to 5.5V
- High-speed propagation delay: tpd = 2.5 ns (typical) at 3.3V
- Low power consumption: ICC = 10 µA (maximum) at 3.3V
- Over-voltage tolerant inputs
- Output drive capability: ±24 mA
- Available in very small packages (US8)
Benefits
- Provides basic OR logic function in a compact package.
- Enables high-speed operation with low power consumption.
- Allows for flexible system design with wide operating voltage range.
- Enhances system reliability with over-voltage tolerant inputs.
- Reduces board space with very small package option.
Additional Details
The 74LVC1G32GW is a single 2-input OR gate. The device performs the Boolean function Y = A + B. It operates over a wide voltage range (1.65V to 5.5V) and has over-voltage tolerant inputs, which protect the device from damage due to voltage spikes. The output can drive up to ±24 mA, making it suitable for driving other logic devices or external loads. The device is available in a US8 package.