EN
  • EN
  • DE
  • IT

2SK1860

Part No 2SK1860
Manufacturer Panasonic
Catalog JFETs (Junction Field Effect)
Description Silicon N-Channel Junction FET / Trans JFET N-CH 20V 2mA Si
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Panasonic
Win Source Part Number 159185-2SK1860
Popularity Medium
Supply and Demand Status Balance
Family Name 2SK1860
Introduction Date August 04, 2003
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK1860 CAD Model

Description

Product Overview

The 2SK1860 is a high-efficiency N-channel MOSFET transistor, tailored for applications requiring significant power handling and consistent performance. This component is ideal for use in advanced electronic circuits, offering exceptional reliability and efficiency.

Applications

  • Renewable energy systems
  • Variable frequency drives (VFD)
  • Load switches
  • Solar inverters
  • High-performance audio amplifiers

Features and Benefits

  • Superior Switching Speed: Facilitates rapid and precise control in diverse applications.
  • Low On-State Resistance: Reduces energy loss, thus improving overall system efficiency.
  • Enhanced Durability: Built to withstand harsh environments, ensuring long-term reliability.
  • Compact Package: Allows integration into space-constrained designs without sacrificing performance.

Additional Details

The 2SK1860 is particularly well-suited for use in renewable energy systems and solar inverters, where effective power management and efficiency are critical. Its outstanding switching speed and low on-state resistance contribute to an overall reduction in energy use, making it an environmentally-friendly choice.

Its durability makes the 2SK1860 a preferred choice in applications subject to demanding conditions, such as variable frequency drives and high-performance audio amplifiers. This device is ideal for projects where high efficiency and reliability are paramount.

By choosing the 2SK1860, design engineers can ensure their systems benefit from reduced energy consumption and prolonged component lifespan, supporting both performance and sustainability goals.

You May Also Be Interested in

ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3761 $60.7698
42+ $2.7697 $116.3274
65+ $2.6831 $174.4015
89+ $2.5964 $231.0796
116+ $2.5098 $291.1368
154+ $2.2511 $346.6694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess