EN
  • EN
  • DE

2SJ187

Part No 2SJ187
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET P-CH 30V 1A 4-Pin (3+Tab) PCP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 16763-2SJ187
Popularity Low
Supply and Demand Status Limited
Family Name 2SJ187
Introduction Date August 26, 2004
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ187 CAD Model

Description

2SJ187 P-Channel MOSFET

The 2SJ187 is a highly reliable P-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) known for its efficiency and robust design. This component is vital in applications requiring efficient switching and amplified signals, especially where power efficiency is a priority.

  • Applications:
    • Switching power supplies
    • DC-DC converters
    • Motor speed controls
    • High-efficiency audio amplifiers
    • Battery management systems
  • Features and Benefits:
    • Low on-resistance for minimized power loss
    • Fast switching capabilities to improve efficiency
    • Compact design for space-saving applications
    • High thermal performance ensuring reliable operation
    • Rugged construction reducing the risk of damage

The 2SJ187 is designed with a focus on durability and energy efficiency, making it well-suited for both industrial and consumer electronics. Its P-channel configuration allows for simple control mechanisms, which are beneficial in various electronic project designs. Additionally, this MOSFET can handle higher currents, making it suitable for demanding applications. By incorporating the 2SJ187 into your projects, you can achieve improved performance, reliability, and overall efficiency.

You May Also Be Interested in

NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Panasonic
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Panasonic
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1197 $64.9576
18+ $6.6620 $119.9160
27+ $6.4541 $174.2607
37+ $6.2462 $231.1094
48+ $6.0383 $289.8384
65+ $5.4135 $351.8775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess