EN
  • EN
  • DE
  • IT

2SJ0674E01JN

Part No 2SJ0674E01JN
Manufacturer Panasonic
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Panasonic
Win Source Part Number 158384-2SJ0674E01JN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SJ0674E01JN CAD Model

Description

Description of 2SJ0674E01JN

The 2SJ0674E01JN is a high-performance P-channel MOSFET designed for a variety of electronic applications. As an integral component in advanced electronic designs, this MOSFET is engineered to offer exceptional switching speed, low on-resistance, and outstanding reliability. This device is widely favored for its robust architecture and versatility, making it ideal for diverse power management tasks.

Key Features and Benefits

  • High Efficiency: With its low on-resistance and fast switching capabilities, the 2SJ0674E01JN ensures high power efficiency and minimal power loss, optimizing performance in all applications.
  • Enhanced Reliability: The device is engineered to withstand high voltage and current loads, providing enhanced durability and reliability under rigorous operating conditions.
  • Thermal Management: Its design incorporates superior thermal management features to prevent overheating, thereby extending the device's operational life.

Applications

  • Power Supply Circuits
  • DC-DC Converters
  • Battery Management Systems
  • Motor Control Circuits

Additional Information

The 2SJ0674E01JN exhibits a substantial breakdown voltage, accommodating high voltage applications effortlessly. Its compact footprint ensures integration into space-constrained designs without compromising on performance. Additionally, this MOSFET is known for its resistance to electromagnetic interference, preserving signal integrity in sensitive electronic environments.

You May Also Be Interested in

Renesas Electronics America
JFET N-CH / JFET
Need more? Email Us
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7390
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess