EN
  • EN
  • DE

2SJ243-T1

Part No 2SJ243-T1
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET P-CH 30V 0.1A 3-Pin SC-75 Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158481-2SJ243-T1
Popularity Low
Supply and Demand Status Balance
Family Name 2SJ243
Introduction Date February 27, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ243-T1 CAD Model

Description

Product Overview: 2SJ243-T1 - ON Semiconductor

The 2SJ243-T1 from ON Semiconductor is a high-performance P-Channel MOSFET designed for compact and energy-efficient applications. This semiconductor device is tailored to meet the needs of modern electronic circuits, offering a blend of low on-resistance, high-speed switching, and minimal gate charge. The 2SJ243-T1 is a versatile component ideal for a range of applications, including power management, load switching, and power conversion.

Key Features

  • Low On-Resistance: The device boasts a low drain-source on-resistance, ensuring efficient conduction and reduced power loss during operation.
  • High-Speed Switching: With its fast switching capabilities, the 2SJ243-T1 can operate efficiently in circuits that require quick transitions between on and off states.
  • Low Gate Charge: The reduced gate charge of this MOSFET minimizes the energy required to turn the device on and off, contributing to the overall energy efficiency of the system.
  • Compact Package: Enclosed in a small surface-mount package, the 2SJ243-T1 is suitable for space-constrained applications without compromising on performance.

Applications

The 2SJ243-T1 is engineered for a variety of applications across different sectors. Some of the common applications include:

  • DC/DC converters
  • Power supply circuits
  • Battery management systems
  • Motor drives and controllers
  • Load switches
  • Protection circuits

Quality and Reliability

ON Semiconductor is a trusted name in the industry, known for its commitment to quality and reliability. The 2SJ243-T1 is manufactured with precision and is subject to rigorous testing to ensure it meets the high standards expected by electronic designers and engineers. Users can rely on this MOSFET for consistent performance and longevity in their electronic projects.

Environmental Compliance

In line with global environmental standards, the 2SJ243-T1 is produced with eco-friendly materials and processes. ON Semiconductor ensures that its products comply with environmental regulations such as RoHS, providing customers with a responsible choice for their electronic component needs.

You May Also Be Interested in

Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.5047
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112,500 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess