EN
  • EN
  • DE

SL4558D

Part No SL4558D
Manufacturer Others
Catalog Board Mount AC DC Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 325347-SL4558D
Ultra Librarian 3D Model Ultra Librarian SL4558D CAD Model

Description

The SL4558D is a dual operational amplifier (op-amp). It's designed for a wide range of analog signal processing applications. While the manufacturer is listed as 'Others', this suggests it's a generic or widely sourced part, likely a similar functional equivalent to industry-standard parts like the LM4558 or NJM4558. It's characterized by its internal frequency compensation, high gain, and wide operating voltage range. These features make it suitable for audio amplification, filtering, and signal conditioning.

Applications

  • Audio Amplification: Used as a preamplifier or headphone amplifier in audio circuits to boost weak audio signals.
  • Active Filters: Implemented in active filter designs, such as low-pass, high-pass, and band-pass filters, to shape the frequency response of signals.
  • Signal Conditioning: Used to amplify, buffer, or level-shift signals in data acquisition systems and sensor interfaces.
  • Voltage Comparators: Employed in voltage comparator circuits to compare two voltages and generate a digital output signal.
  • Instrumentation Amplifiers: Can be configured as an instrumentation amplifier for high-precision signal amplification in measurement applications.

Features

  • Dual Operational Amplifier: Contains two independent op-amps in a single package, providing space savings and simplifying circuit design.
  • Internal Frequency Compensation: Simplifies circuit design by eliminating the need for external compensation components.
  • High Voltage Gain: Provides high open-loop voltage gain, enabling significant signal amplification.
  • Wide Operating Voltage Range: Operates over a wide supply voltage range, typically from ±3V to ±18V, accommodating various power supply configurations.
  • Low Input Bias Current: Minimizes the effect of input bias current on circuit performance, ensuring accurate signal amplification.
  • Short Circuit Protection: Protects the op-amp from damage due to short circuits at the output.

Benefits

  • Versatile Applications: Suitable for a wide range of analog signal processing applications, including audio, instrumentation, and control systems.
  • Simplified Design: Internal frequency compensation simplifies circuit design and reduces the number of external components required.
  • High Performance: Provides high gain, low noise, and wide bandwidth for accurate and reliable signal amplification.
  • Cost-Effective Solution: Offers a cost-effective solution for analog signal processing compared to discrete component designs.
  • Space Savings: The dual op-amp configuration in a single package saves board space and reduces component count.

Additional Details

The SL4558D is typically available in a DIP-8 or SOIC-8 package. It requires external resistors for setting the gain and feedback of the op-amp. It's essential to consult the manufacturer's datasheet (even from alternative manufacturers like Texas Instruments or JRC/NJR if the specific manufacturer's datasheet is unavailable) for detailed specifications, including the open-loop gain, bandwidth, slew rate, input offset voltage, and common-mode rejection ratio (CMRR). The datasheet also provides information on power supply decoupling requirements and recommended operating conditions.

Proper grounding and power supply decoupling techniques are crucial for minimizing noise and ensuring stable operation of the SL4558D in sensitive applications. Use a 0.1μF ceramic capacitor close to the power supply pins to decouple the power supply. Also, consider using a ground plane to minimize ground loops and improve signal integrity. Always check the pinout from the chosen vendor's datasheet.

You May Also Be Interested in

Omron
AC/DC CONVERTER 48V 600W
Need more? Email Us
Polytronics Technology Corp
AC-DC POWER MODULE 15VDC OUTPUT
Need more? Email Us
Omron
AC/DC CONVERTER 24V 25W
Need more? Email Us
Omron
PS 15W 24V DIR MNT PLUG CON
Need more? Email Us
Omron
AC/DC CONVERTER 12V 156W
Need more? Email Us
Polytronics Technology Corp
AC-DC POWER MODULE 10VDC OUTPUT
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $7.3309
Omron
AC/DC CONVERTER 5V 30W
Need more? Email Us
Polytronics Technology Corp
AC-DC POWER MODULE 10VDC OUTPUT
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1876 $58.1560
755+ $0.1540 $116.2700
1,165+ $0.1491 $173.7015
1,600+ $0.1444 $231.0400
2,070+ $0.1395 $288.7650
2,775+ $0.1251 $347.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess