Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr STMicroelectronics
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 450 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number M24C32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 497-15755-2,497-15755-1,497-15755-6,M24C32-DFMN6TP-ND,2266-M24C32-DFMN6TP
Standard Package 2,500
Win Source Part Number 1224834-M24C32-DFMN6TP
Ultra Librarian 3D Model Ultra Librarian M24C32-DFMN6TP CAD Model

Description

STMicroelectronics M24C32-DFMN6TP EEPROM

The M24C32-DFMN6TP is a 32-Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) from STMicroelectronics, designed for optimal data storage and management in a wide variety of applications. This high-performance memory module utilizes the I2C serial bus interface for communication, making it an excellent choice for systems requiring efficient and reliable non-volatile memory storage.

The EEPROM is organized as 4,096 x 8 bits, which allows for a substantial amount of data to be stored. It operates across a voltage range of 1.8 V to 5.5 V, enabling compatibility with both low-voltage and standard logic-level systems. This flexibility makes the M24C32-DFMN6TP suitable for use in a diverse range of products, from portable devices to industrial control systems.

One of the standout features of this EEPROM is its write protect function, which provides the option to prevent accidental data overwrites. This feature enhances the reliability of the device, ensuring the integrity of the data stored within. Additionally, the M24C32-DFMN6TP supports a maximum clock frequency of 400 kHz (Fast-mode) and 1 MHz (Fast-mode Plus), allowing for quick data access and transfer rates.

The M24C32-DFMN6TP comes in an ultra-thin, small outline package (DFN6), with dimensions of 2.0 x 3.0 mm. This compact form factor is particularly well-suited for space-constrained applications, offering designers a memory solution that does not compromise on performance or storage capacity.

STMicroelectronics ensures that the M24C32-DFMN6TP meets the highest quality and reliability standards. It is designed with endurance and data retention in mind, capable of withstanding 1 million write cycles per byte and retaining data for up to 40 years. This robustness makes it an ideal choice for critical applications where data integrity over time is paramount.

In summary, the M24C32-DFMN6TP from STMicroelectronics is a versatile, high-performance EEPROM that offers a reliable solution for data storage needs in a variety of electronic systems. Its small size, high endurance, and wide voltage range make it an excellent choice for designers looking to integrate non-volatile memory into their products.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
ECAD model for HN27C4001G-10
Renesas Electronics America
IC SRAM 4.5MBIT PAR 256CABGA / SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 200 MHz 3.4 ns 256-CABGA (17x17)
Need more? Email Us
ECAD model for 70T3599S200BC
Ramtron
Lowest to $3.6557
ECAD model for FM24CL16-STR
Renesas Electronics America
IC SRAM 4.5MBIT PAR 256CABGA / SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 200 MHz 3.4 ns 256-CABGA
Need more? Email Us
ECAD model for 70T3599S200BCG
Macronix
MEMORY / FLASH - NOR (SLC) Memory IC 128Mbit SPI - Quad I/O 104 MHz 6 ns 24-CSPBGA (6x8)
Need more? Email Us
ECAD model for MX25U12835FXDI-10G
Ramtron
Processor Memory Companions 256K w/Pwr Mon, WDT, Bat Sw, Pwr Fail
Need more? Email Us
ECAD model for FM32256-G
STMicroelectronics
16Kbit, 8Kbit, 4Kbit, 2Kbit and 1Kbit Serial I2C Bus EEPROM
Lowest to $0.1147
ECAD model for M24C02-WMN6T
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for FM93C86AVM8X
Renesas Electronics America
IC SRAM 4.5MBIT PAR 256CABGA / SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 133 MHz 4.2 ns 256-CABGA (17x17)
Need more? Email Us
ECAD model for 70T3599S133BC

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3174 $50.7840
385+ $0.2605 $100.2925
595+ $0.2523 $150.1185
820+ $0.2442 $200.2440
1,060+ $0.2360 $250.1600
1,420+ $0.2116 $300.4720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 500 pieces
MOQ: 160 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention