EN
  • EN
  • DE

LST670-K1L2-1

Part No LST670-K1L2-1
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Indication - Discrete
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828448-LST670-K1L2-1
Ultra Librarian 3D Model Ultra Librarian LST670-K1L2-1 CAD Model

Description

The LST670-K1L2-1 is a TOPLED® series LED manufactured by OSRAM Opto Semiconductors. It is a surface-mount LED known for its high luminous intensity, long lifespan, and energy efficiency. This LED is designed for a wide range of applications requiring reliable and bright light sources.

Applications

  • Automotive lighting (e.g., dashboard indicators, interior lighting)
  • Consumer electronics (e.g., status indicators, backlighting)
  • Industrial lighting (e.g., signaling, machine vision)
  • Signage and displays
  • Medical devices

Features

  • High luminous intensity
  • Compact surface-mount package
  • Long operating life
  • Low power consumption
  • Wide viewing angle

Benefits

  • Excellent visibility in various lighting conditions due to high luminous intensity.
  • Easy integration into compact designs with its small surface-mount package.
  • Reduced maintenance costs and increased product lifespan with its long operating life.
  • Energy savings due to low power consumption.
  • Consistent light output across a wide viewing angle.

Additional Details

The LST670-K1L2-1 LED is typically made using InGaN (Indium Gallium Nitride) or AlInGaP (Aluminum Indium Gallium Phosphide) semiconductor materials, depending on the specific color and wavelength. The 'K1L2' likely refers to specific binning for brightness and color characteristics, ensuring consistency in large-scale deployments. The '1' likely indicates the number of leads. Key specifications include forward voltage, forward current, luminous flux (brightness), color temperature or wavelength, and viewing angle. The LED is designed for reflow soldering processes, making it suitable for automated assembly lines. It is important to consult the datasheet for detailed electrical and optical characteristics, as well as recommended operating conditions to ensure optimal performance and longevity.

You May Also Be Interested in

Dialight
Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Lowest to $0.3784
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Need more? Email Us
Everlight Electronics Co Ltd
Chip LED (1.1 mm Height)
Lowest to $0.0647
Lite-On Inc.
Property of Lite-On Only
Lowest to $0.0219
OSRAM Opto Semiconductors Inc.
SMT package 0805
Lowest to $0.0875
Rohm Semiconductor
Two-color chip LEDs, super small type
Lowest to $0.0508
Kingbright Corporation
3.2x2.4mm SMD CHIP LED LAMP
Lowest to $0.1016
Panasonic
Ultra Hight Bright Surface Mounting Chip
Lowest to $0.0658
Vishay
SMD LED in P-LCC-2 Package
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess