EN
  • EN
  • DE

598-8081-107F

Part No 598-8081-107F
Manufacturer Dialight
Catalog LED Indication - Discrete
Description Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Dialight
Win Source Part Number 1129444-598-8081-107F
Manufacturer Homepage www.dialight.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in LED Lighting, Industrial
Ultra Librarian 3D Model Ultra Librarian 598-8081-107F CAD Model

Description

The 598-8081-107F is a discrete LED indicator from Dialight. This LED indicator is designed to provide clear and reliable visual indication in a variety of applications. It is a through-hole LED with a specific color and intensity, suitable for panel mounting and general indication purposes.

Applications:

  • Front panel indicators
  • Equipment status indicators
  • Control panels
  • Industrial equipment
  • Telecommunications equipment
  • Consumer electronics
  • General purpose indication

Features:

  • Specific Color: Provides clear visual indication with a defined color output (research needed to determine specific color – likely red, green, or yellow).
  • Through-Hole Mounting: Easy to install on PCBs with standard through-hole technology.
  • High Brightness: Ensures visibility in various ambient lighting conditions.
  • Long Lifespan: Offers extended operational life, reducing maintenance requirements.
  • Low Power Consumption: Minimizes energy usage in the application.
  • Robust Design: Withstands environmental factors and ensures reliable performance.

Benefits:

  • Clear Visual Indication: Provides easily discernible status information.
  • Easy Installation: Simple through-hole mounting process.
  • Reliable Performance: Durable construction ensures consistent operation.
  • Energy Efficient: Low power consumption reduces overall system energy demands.
  • Long-Term Cost Savings: Extended lifespan minimizes replacement costs.

Additional Details:

The 598-8081-107F LED indicator is designed for easy integration into various electronic systems. Its through-hole mounting style allows for secure and stable attachment to printed circuit boards. The LED's high brightness ensures clear visibility, even in well-lit environments. The device's long lifespan contributes to reduced maintenance and replacement costs. It's ideal for use in applications where a simple, reliable, and energy-efficient visual indicator is required. Further research might be necessary to determine the exact color, luminous intensity, and forward voltage specifications for optimal use. It's essential to consult the datasheet for precise electrical and optical characteristics.

You May Also Be Interested in

Kingbright
Red 645nm LED Indication - Discrete 2.5V 0805
Lowest to $0.0939
Taiwan Tongjia Optoelectronics Technology Co., Ltd.
Green 571nm LED Indication - Discrete 1.8V~2.6V Through Hole,P=2.54mm
Lowest to $0.1703
HONGLI ZHIHUI Group Co., Ltd.
Red LED Indication - Discrete 2.3V 0603
Lowest to $0.0414
Kingbright
White LED Indication - Discrete SIP-3-2.54mm
Lowest to $0.2183
Seoul Semiconductor Inc.
SMD2835 LED Indication - Discrete RoHS
Lowest to $0.0583
Kingbright
20mA 3.3V~4.1V 110° Emerald Green 0602 LED Indication - Discrete RoHS
Lowest to $0.3285
Rohm Semiconductor
Green LED Indication - Discrete 3V 0603
Lowest to $0.2620
Lianyungang Meihua Electronics Technology Co., Ltd.
Emerald Green 525nm LED Indication - Discrete 3.2V Through Hole,D=3mm
Lowest to $0.0691
Kingbright
Yellow 590nm LED Indication - Discrete 2.5V SMD,2x1.2mm
Lowest to $0.1077

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3784 $51.0840
325+ $0.3105 $100.9125
500+ $0.3008 $150.4000
690+ $0.2911 $200.8590
890+ $0.2814 $250.4460
1,190+ $0.2523 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess