EN
  • EN
  • DE

LYR976-PS-36

Part No LYR976-PS-36
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Indication - Discrete
Description SMT package 0805
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OSRAM Opto Semiconductors Inc.
Win Source Part Number 1209891-LYR976-PS-36
Manufacturer Homepage www.osram.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LYR976-PS-36 CAD Model

Description

The LYR976-PS-36 is a high-performance LED manufactured by OSRAM Opto Semiconductors Inc. It is designed for applications requiring high brightness and efficiency, such as automotive lighting, architectural lighting, and general illumination.

Applications

  • Automotive lighting (e.g., daytime running lights, turn signals)
  • Architectural lighting
  • General illumination
  • Signage
  • Specialty lighting

Features

  • High Brightness: Delivers a significant amount of light output, suitable for applications requiring strong illumination.
  • Energy Efficient: Converts electrical energy into light with high efficiency, minimizing power consumption.
  • Long Lifespan: Designed for long-term reliability with a long operational lifespan.
  • Wide Viewing Angle: Provides broad light distribution, ensuring even illumination.
  • Compact Size: Small form factor allows for easy integration into various lighting systems.
  • Robust Design: Durable construction for reliable performance in harsh environments.

Benefits

  • Superior Illumination: Offers excellent light output for enhanced visibility and aesthetic appeal.
  • Reduced Power Consumption: High efficiency leads to lower energy costs and reduced environmental impact.
  • Extended Operational Life: Long lifespan minimizes maintenance and replacement costs.
  • Versatile Application: Suitable for a wide range of lighting applications due to its high brightness and efficiency.
  • Easy Integration: Compact size and robust design facilitate easy integration into existing and new lighting systems.

Additional Details

The LYR976-PS-36 typically operates at a forward current of around 350mA, with a forward voltage between 2.8V and 3.6V. It has a typical luminous flux of approximately 100-150 lumens, depending on the drive current and operating conditions. The LED is available in a surface-mount package designed for automated assembly. Its robust construction ensures reliable performance in demanding environments, making it suitable for automotive and outdoor lighting applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LY R976-Z ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Need more? Email Us
Kingbright
Red 645nm LED Indication - Discrete 2.5V SMD
Lowest to $0.3639
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0603
Lowest to $0.2329
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1747
OSRAM Opto Semiconductors Inc.
KY DMLN31.FY-5H8H-5F-8E8G ams OSRAM Single Color LEDs SYNIOS P2720 KY DMLN31.FY datasheet, inventory, & pricing.
Lowest to $0.3639
OSRAM Opto Semiconductors Inc.
Red 645nm LED Indication - Discrete 2V 0805
Lowest to $0.2038
Everlight Electronics Co Ltd
1.7V~2.4V 575nm 100° Yellow Green SMD,1.6x0.8mm LED Indication - Discrete RoHS
Lowest to $0.0583
Kingbright
Green LED Indication - Discrete 3.3V SMD
Lowest to $0.2474
Everlight Electronics Co Ltd
Emerald Green 518nm LED Indication - Discrete SMD,2.4x3.2mm
Lowest to $0.1165

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
660+ $0.0875 $57.7500
1,610+ $0.0718 $115.5980
2,490+ $0.0697 $173.5530
3,425+ $0.0675 $231.1875
4,435+ $0.0651 $288.7185
5,930+ $0.0584 $346.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess