EN
  • EN
  • DE

NETAPP 111-01028 - NetApp Dual-port Adapter Card w/ RAM and Battery

Part No NETAPP 111-01028 - NetApp Dual-port Adapter Card w/ RAM and Battery
Manufacturer NetApp
Catalog Io Expansions
Description NetApp Dual-port Adapter Card w/ RAM and Battery
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Io Expansions
Win Source Part Number 1434337-NETAPP 111-01028 - NetApp Dual-port Adapter Card w/ RAM and Battery
Manufacturer NetApp
Ultra Librarian 3D Model Ultra Librarian NETAPP 111-01028 - NetApp Dual-port Adapter Card w/ RAM and Battery CAD Model

Description

The NETAPP 111-01028 is a high-performance, dual-port adapter card equipped with additional RAM and an integrated battery. This adapter card is designed to offer enhanced data transfer speeds and reliability for NetApp storage systems. The inclusion of dedicated RAM allows for efficient caching and buffering, significantly improving the performance of read/write operations. The onboard battery ensures that data in transit can be safely stored in case of a power failure, thus preventing data loss. This card supports multiple connectivity options, allowing for flexible integration into a variety of network architectures. Its dual-port design enables redundant path connectivity, enhancing the system's overall availability and resilience. Ideal for businesses that require high data throughput and uptime, the NETAPP 111-01028 is a key component in a robust and efficient storage solution.

You May Also Be Interested in

NetApp
NetApp Dual Port 16Gbps HBA
Need more? Email Us
NetApp
NetApp Dual Port 8Gbps FC Mezzanine Card
Need more? Email Us
NetApp
NetApp 4-Port TOE GIGABIT Ethernet
Need more? Email Us
Lenovo
IBM System x3690 X5 PCI-Express (3x8) Ri
Need more? Email Us
NetApp
NetApp NVRAM6 2GB PCI-E Controller
Need more? Email Us
NetApp
NetApp 4Gb Dual Port FC PCI-E Card
Need more? Email Us
Lenovo
ThinkSystem SR850 V2 Rear 7mm SATA SSD RAID Enablement Kit
Need more? Email Us
NetApp
NetApp 1tb Flash Cache Card
Need more? Email Us
NetApp
NetApp LAN PCI-E Dual-Port 1G Copper
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess