EN
  • EN
  • DE

LRA67F-U2AB-1-Z

Part No LRA67F-U2AB-1-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Indication - Discrete
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SMD
Manufacturer OSRAM Opto Semiconductors Inc.
Manufacturer Homepage www.osram.com
Win Source Part Number 732084-LRA67F-U2AB-1-Z
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LRA67F-U2AB-1-Z CAD Model

Description

The LRA67F-U2AB-1-Z is a high-efficiency amber LED manufactured by OSRAM Opto Semiconductors. It is designed for applications requiring a bright and reliable amber light source. This LED is characterized by its narrow viewing angle and high luminous intensity, making it suitable for use in various signaling and indication systems.

Applications:

  • Automotive Lighting: Used in automotive signal lights, such as turn signals, brake lights, and side markers.
  • Traffic Signals: Employed in traffic lights and pedestrian signals due to its high brightness and reliability.
  • Industrial Indicators: Utilized in industrial control panels and equipment as indicator lights.
  • Signage: Used in electronic signage and displays for attention-grabbing amber illumination.
  • Specialty Lighting: Suitable for various specialty lighting applications, including emergency lighting and decorative lighting.

Features:

  • High Luminous Intensity: Provides a bright and easily visible amber light output.
  • Narrow Viewing Angle: Allows for focused light emission, ideal for directional lighting applications.
  • Long Lifespan: Offers a long operating life, reducing maintenance requirements.
  • Low Power Consumption: Efficiently converts electrical energy into light, minimizing power usage.
  • Robust Package: Designed for durability and reliability in harsh environmental conditions.

Benefits:

  • Improved Visibility: High luminous intensity ensures clear visibility, enhancing safety in automotive and traffic signal applications.
  • Reduced Maintenance Costs: Long lifespan minimizes the need for frequent replacements, lowering maintenance expenses.
  • Energy Efficiency: Low power consumption reduces energy costs and minimizes environmental impact.
  • Enhanced Durability: Robust package withstands harsh conditions, ensuring long-term reliability.
  • Versatile Applications: Suitable for a wide range of applications requiring a bright and reliable amber light source.

Additional Details:

The LRA67F-U2AB-1-Z has a typical wavelength of 590 nm and is housed in a compact package. Its operating temperature ranges from -40°C to +100°C. The forward voltage is typically 2.0V, and the forward current is typically 20mA. The LED's luminous intensity is typically around 2000 mcd. This LED is also RoHS compliant, ensuring it meets environmental standards for hazardous substances.

The device provides a reliable and efficient solution for various amber lighting applications, offering long-term performance and reduced operating costs.

You May Also Be Interested in

Stanley Electric Co
LED ORANGE DIFF 0805 R/A SMD / LED Uni-Color Orange 609nm 2-Pin SMD T/R
Lowest to $0.8722
Everlight Electronics Co Ltd
Chip LED (1.1 mm Height)
Lowest to $0.0647
Everlight Electronics Co Ltd
Chip LED with Bi-Color (Multi-Color)
Need more? Email Us
Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Need more? Email Us
Dialight
Light Pipe Selector Guide Optopipe® Lightpipes
Need more? Email Us
Rohm Semiconductor
3.2(T-1) Circular Type Standard Type (Viewing Angle 21/2 : 85)
Lowest to $1.7163
Lite-On Inc.
Property of Lite-On Only
Lowest to $0.0219
Stanley Electric Co
Single Color Right Angle Type (3.0 X 2.0 mm)
Lowest to $0.2144
Kingbright
Lowest to $0.0982

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5341 $58.2843
56+ $2.0802 $116.4912
87+ $2.0143 $175.2441
119+ $1.9496 $232.0024
154+ $1.8850 $290.2900
206+ $1.6898 $348.0988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess