EN
  • EN
  • DE

LGL29K-G2J1-24-Z

Part No LGL29K-G2J1-24-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Indication - Discrete
Description Version 1.0 (Replacement in due course)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OSRAM Opto Semiconductors Inc.
Win Source Part Number 79898-LGL29K-G2J1-24-Z
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LGL29K-G2J1-24-Z CAD Model

Description

The OSRAM Opto Semiconductors Inc. electronic component has a Win Source Part Number of 79898-LGL29K-G2J1-24-Z.

    You May Also Be Interested in

    Dialight
    Micro LED SMD LED '598 SERIES' 0603 PACKAGE (1.6mm X 0.8mm X 0.7mm) Single Color
    Lowest to $0.3784
    OSRAM Opto Semiconductors Inc.
    Lead (Pb) Free Product - RoHS Compliant
    Lowest to $0.1640
    Stanley Electric Co
    Single Color Right Angle Type (3.0 X 2.0 mm)
    Lowest to $0.2144
    Dialight
    microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
    Need more? Email Us
    Rohm Semiconductor
    Two-color chip LEDs, super small type
    Lowest to $0.0508
    Stanley Electric Co
    LED ORANGE DIFF 0805 R/A SMD / LED Uni-Color Orange 609nm 2-Pin SMD T/R
    Lowest to $0.8722
    Rohm Semiconductor
    2-color type LED
    Lowest to $0.4539
    Everlight Electronics Co Ltd
    Chip LED (1.1 mm Height)
    Lowest to $0.0647
    Dialight
    Light Pipe Selector Guide Optopipe® Lightpipes
    Need more? Email Us

    Top Sellers

    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.3955
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $4.7519
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.2557
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.2166
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0214
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.2557

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    215+ $0.2346 $50.4390
    520+ $0.1925 $100.1000
    805+ $0.1865 $150.1325
    1,110+ $0.1805 $200.3550
    1,435+ $0.1745 $250.4075
    1,920+ $0.1564 $300.2880
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 10,000 pieces
    MOQ: 215 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess