EN
  • EN
  • DE

GW P9LT32.EM-PRPT-XX56-1-750-R18

Part No GW P9LT32.EM-PRPT-XX56-1-750-R18
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description LED DURIS S8 WARM WHT 3500K / LED Lighting series White, Warm 3500K 6.2V 750mA 120° 2020 (5050 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr ams-OSRAM USA Inc.
Series DURIS® S 8
Package Tape & Reel
Product Status Obsolete
Color White, Warm
CCT (K) 3500K
Flux @ 25°C, Current - Test 589lm (520lm ~ 658lm)
Current - Test 750mA
Voltage - Forward (Vf) (Typ) 6.2V
Lumens/Watt @ Current - Test 127 lm/W
CRI (Color Rendering Index) 80
Current - Max 1A
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 2020 (5050 Metric)
Supplier Device Package SMD
Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height - Seated (Max) 0.031" (0.80mm)
Thermal Resistance of Package 3.7°C/W
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names GW P9LT32.EM-PRPT-XX56-1-ND,475-3203-2,475-3203-1,475-3203-6,GW P9LT32.EM-PRPT-XX56-1,Q65111A7938
Standard Package 1,500
Win Source Part Number 1061433-GW P9LT32.EM-PRPT-XX56-1-750-R18
Ultra Librarian 3D Model Ultra Librarian GW P9LT32.EM-PRPT-XX56-1-750-R18 CAD Model

Description

This LED lighting product is a part of the optoelectronics category and belongs to the DURIS® S 8 series.

  • Win Source Part Number: 1061433-GW P9LT32.EM-PRPT-XX56-1-750-R18
  • Packaging: Tape & Reel
  • Standard Package: 1,500
  • Mounting: SMD (SMT)
  • Seated Height (Max): 0.031" (0.80mm)
  • Thermal Resistance (Max): 3.7°C/W
  • Voltage - Forward (Vf) (Typ): 6.2V
  • Current - Test: 750mA
  • CCT (K): 3500K
  • CRI (Color Rendering Index): 80
  • MSL Level: 3 (168 Hours)
  • REACH: Unaffected
  • Manufacturer: ams-OSRAM USA Inc.
  • Alternative Names: GW P9LT32.EM-PRPT-XX56-1-ND, 475-3203-2, 475-3203-1, 475-3203-6, GW P9LT32.EM-PRPT-XX56-1, and Q65111A7938
  • Status: Obsolete

You May Also Be Interested in

Samsung
LED 4000K 80CRI SMD / LED Lighting series White, Neutral 4000K 2.95V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.9390
Lumileds
COOL-WHITE 3014 80 CRI FULL DIST
Need more? Email Us
CreeLED, Inc.
LED XLAMP XH-P50.2 / LED Lighting XLamp® XHP50.2 White, Cool 5000K 6V, 12V 1.4A, 700mA 120° 2020 (5050 Metric)
Need more? Email Us
Citizen
SMD LED 3500K 80CRI 25.9LM
Lowest to $0.1309
Lumileds
WARM-WHITE 6V
Need more? Email Us
Lumileds
COOL-WHITE 2835E 3V 80 CRI FULL
Lowest to $0.0256
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Lowest to $0.0322
Lite-On Inc.
SMD2 LTPL-C06M5WAGB
Need more? Email Us
Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.2660

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess