EN
  • EN
  • DE
  • IT

L1MX-278006V500000

Part No L1MX-278006V500000
Manufacturer Lumileds
Catalog LED Lighting - White
Description WARM-WHITE 6V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - White LED Lighting
Mfr Lumileds
Series LUXEON MX
Package Tape & Reel
Product Status Active
Color White, Warm
CCT (K) 2700K 5-Step MacAdam Ellipse
Flux @ 85°C, Current - Test 988lm (Typ)
Flux @ 25°C, Current - Test 1095lm (Typ)
Current - Test 1.4A
Voltage - Forward (Vf) (Typ) 5.65V
Lumens/Watt @ Current - Test 138 lm/W
CRI (Color Rendering Index) 80
Current - Max 3A
Viewing Angle 120°
Mounting Type Surface Mount
Package / Case 2828 (7070 Metric)
Supplier Device Package 2828
Size / Dimension 0.276" L x 0.276" W (7.00mm x 7.00mm)
Height - Seated (Max) 0.152" (3.87mm)
Thermal Resistance of Package 1.25°C/W
Base Product Number L1MX
Standard Package 500 pcs
REACH Status REACH Unaffected
Win Source Part Number 1028399-L1MX-278006V500000
Ultra Librarian 3D Model Ultra Librarian L1MX-278006V500000 CAD Model

Description

The LUXEON MX series from Lumileds is a range of white LED lighting components designed to provide efficient and high-quality illumination.

  • Color: White Warm
  • Package: Surface Mount
  • Dimensions: 0.276" x 0.276" (7.00mm x 7.00mm)
  • Seated Height: 0.152" (3.87mm)
  • Viewing Angle: 120 degrees
  • Forward Voltage (Vf): 5.65V
  • Maximum Current: 3A
  • Color Temperature: 2700K
  • Flux @ 85°C: 988 lumens @ 1.4A
  • Flux @ 25°C: 1095 lumens @ 1.4A
  • CRI (Color Rendering Index): 80

You May Also Be Interested in

Lumileds
WARM-WHITE 70 CRI 24V
Lowest to $0.7209
OSRAM Opto Semiconductors Inc.
LED DURIS E5 WARM WHT 3000K 4SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON COOL WHT 6000K 2SMD
Lowest to $11.1315
Lumileds
WARM-WHITE 6V
Need more? Email Us
Lumileds
WARM-WHITE 2835HE 3V 80 CRI FULL
Need more? Email Us
Lumileds
NEUTRAL-WHITE 70 CRI 6V
Lowest to $0.6530
OSRAM Opto Semiconductors Inc.
LED OSLUX
Lowest to $4.3710
LED Engin Inc.
LED WARM WHITE 3000K 85CRI 24SMD
Lowest to $65.2288
Lumileds
LED LUXEON WARM WHITE 2700K 3SMD
Lowest to $2.2599

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess