EN
  • EN
  • DE

SUPERMICRO CSE-216-X10DRI-T4+ - Supermicro CSE-216 X10DRI-T4+ 2U 24x2.5

Part No SUPERMICRO CSE-216-X10DRI-T4+ - Supermicro CSE-216 X10DRI-T4+ 2U 24x2.5
Manufacturer Supermicro
Catalog Server
Description Supermicro CSE-216 X10DRI-T4+ 2U 24x2.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435868-SUPERMICRO CSE-216-X10DRI-T4+ - Supermicro CSE-216 X10DRI-T4+ 2U 24x2.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO CSE-216-X10DRI-T4+ - Supermicro CSE-216 X10DRI-T4+ 2U 24x2.5 CAD Model

Description

The SUPERMICRO CSE-216-X10DRI-T4+ is designed to house the Supermicro X10DRI-T4+ motherboard, creating a versatile and powerful server solution for a wide range of intensive computing tasks. This 2U chassis supports up to 24 hot-swappable 2.5-inch drive bays, providing abundant storage potential for databases, enterprise applications, and large-scale virtualization projects. The chassis excels in connectivity with support for Supermicro's X10DRI-T4+ motherboard's quad 10Gbps Ethernet ports, offering enhanced data transfer speeds and network reliability. Integration of high efficiency, redundant power supplies reduces downtime and operational expenses. Advanced cooling design ensures efficient heat dissipation, maintaining optimal performance under continuous heavy loads. The CSE-216-X10DRI-T4+ embodies durability and scalability, making it an excellent foundation for expanding business computing and storage resources.

You May Also Be Interested in

IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us
IBM
S814 Server - 6-Core - 6 x OS - Un-Ltd Users - P10
Need more? Email Us
IBM
iSeries System Unit -150/25 CPW - P05
Need more? Email Us
IBM
9080-MME-4.02GHZ–32Core
Need more? Email Us
IBM
9117 Model MMB 16core3,1Ghz
Need more? Email Us
IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess