EN
  • EN
  • DE

DP246X88TGY

Part No DP246X88TGY
Manufacturer Panduit Corp
Catalog Patchbay, Jack Panels
Description DATAPATCH 24-PORT CATEGORY 6A PU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Punchdown Panel
Connector Type RJ45
Number of Positions 24
Number of Rows 1
Termination Style Punch Down
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1631821-DP246X88TGY
Ultra Librarian 3D Model Ultra Librarian DP246X88TGY CAD Model

Description

N

You May Also Be Interested in

Tripp Lite
PATCH PANEL 568A/B RJ45 1URM TAA
Need more? Email Us
Neutrik
NPPA-TT-SD25 Fiber Optic Connect
Need more? Email Us
Neutrik
NZPF3RU Fiber Optic Connectors
Need more? Email Us
Neutrik
NPPA-TT-PT-I Fiber Optic Connect
Need more? Email Us
Neutrik
NPPA-TT-E56 Fiber Optic Connecto
Need more? Email Us
Switchcraft Inc.
CONN JACK PANEL 96POS W/O JACK
Need more? Email Us
Neutrik
NPPA-TT-S-FN Fiber Optic Connect
Need more? Email Us
Neutrik
NPP-S Fiber Optic Connectors
Need more? Email Us
Neutrik
NPPA-TT-IDC Fiber Optic Connecto
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess