EN
  • EN
  • DE

UF4002

Part No UF4002
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description 1.0A ULTRAFAST RECOVERY RECTIFIER | DIODE GEN PURP 100V 1A DO204AL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 1V at 1A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 50ns
Current - Reverse Leakage at Vr 10μA at 100V
Capacitance at Vr, F 17pF at 4V, 1MHz
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package DO-204AL (DO-41)
Operating Temperature - Junction -65°C ~ 150°C
Family Part Number UF4002
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1276901-UF4002
Manufacturer Homepage www.wontop.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UF4002 CAD Model

Description

The ON Semiconductor UF4002 is a high-performance ultra-fast recovery rectifier designed for use in a variety of applications where efficiency and speed are crucial. This device is particularly suitable for use in switching power supplies, converters, free-wheeling diodes, and reverse battery protection, delivering exceptional performance with a reverse recovery time as low as 50 nanoseconds.

Key Features

  • Voltage Rating: The UF4002 is rated for a repetitive peak reverse voltage (V<sub>RRM) of 100V, making it suitable for moderate voltage requirements.
  • Current Capacity: With a forward continuous current (I<sub>F) of 1.0A, this rectifier can handle typical current loads efficiently.
  • Ultra-Fast Recovery Time: A standout feature is its recovery time of 50ns, which minimizes losses in high-speed switching applications and improves overall efficiency.
  • Low Forward Voltage Drop: The low forward voltage drop (V<sub>F) reduces power dissipation and improves thermal performance, contributing to the longevity of the device.
  • High Surge Current Capability: The UF4002 is capable of withstanding high surge currents, providing robust performance during transient conditions.

Applications

The ultra-fast recovery time and efficient operation of the UF4002 make it an ideal choice for:

  • Switching power supplies
  • Power converters
  • High-frequency rectification
  • Free-wheeling diodes in variable speed drives
  • Reverse battery protection circuits

Package and Reliability

The UF4002 comes in a DO-41 package, which is widely used and recognized for its reliability and ease of mounting on printed circuit boards. ON Semiconductor ensures high-quality standards, providing a robust and reliable component that meets the demands of various high-speed power applications.

Conclusion

Overall, the UF4002 from ON Semiconductor is a versatile and efficient solution for systems requiring ultra-fast rectification. Its combination of speed, power handling, and reliability make it a preferred choice for engineers and designers looking to optimize the performance of their power conversion applications.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3,145+ $0.0184 $57.8680
7,635+ $0.0152 $116.0520
11,815+ $0.0147 $173.6805
16,265+ $0.0142 $230.9630
21,010+ $0.0138 $289.9380
28,040+ $0.0124 $347.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,800 pieces
MOQ: 3145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess