Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Tube
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 1000 V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 2.3 V @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 260 ns
Current - Reverse Leakage @ Vr 250 µA @ 1000 V
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220 [K]
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number APT15D100
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 563934-APT15D100KG
Ultra Librarian 3D Model Ultra Librarian APT15D100KG CAD Model

Description

Introducing the APT15D100KG Power Diode from Microchip Technology

Microchip Technology, a leader in the semiconductor industry, presents the APT15D100KG, a robust power diode designed to deliver high-performance solutions for a variety of applications. This component is engineered to meet the demanding needs of power management systems, offering efficiency, reliability, and longevity.

Key Features

  • High Voltage Capability: The APT15D100KG is rated for a blocking voltage of up to 1000V, making it suitable for high-voltage applications.
  • Low On-Resistance: With a low forward voltage drop, this diode ensures minimal power loss, leading to higher efficiency in power conversion systems.
  • Fast Switching Speed: The device is designed for fast switching, reducing switching losses, and is ideal for high-frequency operations.
  • High Surge Current Capacity: It can withstand high surge currents, providing reliable performance under stress and enhancing the durability of the overall system.

Applications

The APT15D100KG is versatile and can be used in a wide range of applications, including:

  • Power supplies and converters
  • Motor drives
  • Automotive systems
  • Renewable energy inverters
  • Industrial machines

Package and Mounting

The APT15D100KG comes in a TO-220 package, known for its ease of mounting and excellent thermal performance. The package is designed to handle high heat dissipation, ensuring that the diode operates within its temperature specifications even under heavy load conditions.

Quality and Reliability

Microchip Technology is committed to providing components of the highest quality. The APT15D100KG is manufactured to meet stringent standards, ensuring reliability and performance consistency. This diode is a testament to Microchip's dedication to excellence, offering a component that system designers and engineers can trust for their critical applications.

Whether you are designing power management systems for industrial, automotive, or renewable energy applications, the APT15D100KG power diode from Microchip Technology is a solid choice that promises to deliver efficiency, endurance, and high performance.

You May Also Be Interested in

Vishay
DIODE STANDARD 1000V 20A TO220AC
Need more? Email Us
ECAD model for VS-20ETF10-M3
Taiwan Semiconductor
DIODE STANDARD 800V 1A TS1
Need more? Email Us
ECAD model for HT17G
Nexperia USA Inc.
DIODE SCHOTTKY 30V 1A DSN1006U-2
Need more? Email Us
ECAD model for PMEG3010AESAYL
Comchip Technology
DIODE STANDARD 400V 3A 2114
Need more? Email Us
ECAD model for ACGRBT302-HF
Vishay
DIODE STANDARD 200V 1A MPG06
Need more? Email Us
ECAD model for RMPG06D-E3/53
Vishay
DIODE STD REV 1000V 70A DO203AB
Need more? Email Us
ECAD model for VS-70HFLR100S05
Taiwan Semiconductor
DIODE SCHOTTKY 120V 12A TO277A
Need more? Email Us
ECAD model for TSP12U120S
Vishay
DIODE STANDARD 400V 3A DO214AB
Need more? Email Us
ECAD model for RS3G-E3/9AT
Vishay
DIODE STANDARD 400V 6A P600
Need more? Email Us
ECAD model for GI754-E3/73

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4319 $53.1828
28+ $3.6364 $101.8192
43+ $3.5228 $151.4804
59+ $3.4091 $201.1369
76+ $3.2955 $250.4580
102+ $2.9546 $301.3692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 598 pieces
MOQ: 12 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention