EN
  • EN
  • DE

UC2842BD1G2G

Part No UC2842BD1G2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Manufacturer ON Semiconductor
Win Source Part Number 398152-UC2842BD1G2G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2842BD1G2G CAD Model

Description

ON Semiconductor UC2842BD1G2G Product Overview

The UC2842BD1G2G from ON Semiconductor is a high-performance current mode PWM controller that is designed for off-line and DC-to-DC converter applications requiring up to 500kHz of operation. This integrated circuit is tailored to deliver precise electrical control and is an ideal choice for power supply designers looking to enhance system reliability and efficiency.

Key Features

  • High-Frequency Operation: With a maximum frequency of up to 500kHz, the UC2842BD1G2G allows for smaller-sized components, resulting in compact and efficient power supply designs.
  • Adjustable Output Control: The device provides an adjustable output from the PWM for a flexible design approach, accommodating a wide range of power requirements.
  • Low Startup and Operating Current: The low startup current (typically 0.5mA) and low operating current (typically 8.5mA) minimize power loss and improve efficiency.
  • Current Mode Operation: Current mode control offers inherent protection against short circuits, making the system more robust and enhancing performance under transient conditions.
  • Trimmed Oscillator Discharge Current: This feature helps in achieving a consistent and accurate Duty Cycle limit across the entire range of the oscillator.

Applications

The UC2842BD1G2G is optimized for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Power Factor Correction (PFC) Circuits
  • Offline Adapters
  • LED Drivers

Reliability and Performance

ON Semiconductor is known for its commitment to quality, and the UC2842BD1G2G is no exception. This PWM controller is built to meet rigorous standards, ensuring long-term reliability and consistent performance. With features such as under-voltage lockout with hysteresis, low startup and operating current, and high-frequency operation, this device is engineered to meet the demands of modern power supply designs.

Package and Environmental Compliance

The UC2842BD1G2G comes in a compact 8-pin SOIC package, which is suitable for automated assembly processes and saves board space. It is also environmentally friendly, complying with RoHS and Green Product standards, reflecting ON Semiconductor's dedication to sustainability.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess