Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±0.4%
Temperature Coefficient 50ppm/°C Typical
Current - Cathode 1mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1107834-TL431BILPRAG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL431BILPRAG CAD Model

Description

The TL431BILPRAG is a versatile and precise programmable shunt voltage reference from ON Semiconductor, a leader in power and signal management solutions. This high-performance component is designed to maintain stability and accuracy over a wide range of operating conditions, making it an ideal choice for voltage regulation in various applications.

Key Features

  • Adjustable Output Voltage: The TL431BILPRAG offers an adjustable output voltage range from 2.495 V to 36 V, which can be set with two external resistors. This flexibility allows designers to tailor the output to meet specific circuit requirements.
  • Precision Reference: It features a typical temperature stability of just 50 ppm/°C over the entire temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.
  • Low Output Noise: With its low output noise, the TL431BILPRAG is suitable for noise-sensitive applications, providing a clean reference signal.
  • High Sink Current Capability: The device can sink currents up to 100 mA, making it capable of handling high-current applications.
  • Low Dynamic Output Impedance: The dynamic output impedance of 0.2 ohms ensures stable voltage supply even with load variations.

Applications

The TL431BILPRAG is a versatile component that can be used in a variety of applications, including:

  • Power supplies
  • Battery chargers
  • Voltage monitoring
  • Switching power supplies
  • Adjustable voltage references
  • Motor control circuits

Product Specifications

Parameter Value Package TO-92 Output Voltage Range 2.495 V to 36 V Temperature Stability 50 ppm/°C Minimum Operating Temperature -40°C Maximum Operating Temperature +85°C Current Sink Capability 100 mA Dynamic Output Impedance 0.2 ohms

The TL431BILPRAG from ON Semiconductor is a reliable and precise voltage reference solution that meets the needs of modern electronic systems, offering design flexibility and consistent performance.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT ADJ SC70
Lowest to $0.5193
ECAD model for LM4041DIM7X-ADJ/NOPB
Texas Instruments
IC VREF SHUNT 3V SOT23-3
Lowest to $10.3410
ECAD model for LM4040A30IDBZRG4
STMicroelectronics
IC VREF SHUNT ADJ TO92-3
Lowest to $0.1482
ECAD model for TL431CZ-AP
Texas Instruments
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.2439
ECAD model for TL432BCDBZR
Texas Instruments
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.2044
ECAD model for TL432IDBZR
Exar Corporation
IC VREF SHUNT ADJ SOT89-3
Lowest to $0.5123
ECAD model for SPX1431M1-L/TR
Analog Devices Inc.
PREC 2.5V 3 TERM. REFERENCE / Voltage Reference IC V TO-52-3
Need more? Email Us
ECAD model for LT580SH
Fairchild/ON Semiconductor
IC VREF SHUNT ADJ TO92-3
Lowest to $0.0902
ECAD model for KA431AZBU
Nexperia USA Inc.
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.1916
ECAD model for TL431AQDBZR,215

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention